NXP Semiconductors Logic - Logic - Latches - HEF4044BP HEF4044BP

Description
Manufacturer: NXP Win Source Part Number: 1179855-HEF4044BP Manufacturer Homepage: www.nxp.com RoHS State: Request Verification Alternative Parts (Cross-Reference): MC14044BCPG; HEF4044BP,652; HEF4044BP; CD4044BCN; Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: NXP Win Source Part Number: 1179855-HEF4044BP Manufacturer Homepage: www.nxp.com RoHS State: Request Verification Alternative Parts (Cross-Reference): MC14044BCPG; HEF4044BP,652; HEF4044BP; CD4044BCN; Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Logic - Logic - Latches - HEF4044BP
1179855-HEF4044BP
Logic - Logic - Latches - HEF4044BP 1179855-HEF4044BP
Manufacturer: NXP Win Source Part Number: 1179855-HEF4044BP Manufacturer Homepage: www.nxp.com RoHS State: Request Verification Alternative Parts (Cross-Reference): MC14044BCPG; HEF4044BP,652; HEF4044BP; CD4044BCN; Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited

Manufacturer: NXP
Win Source Part Number: 1179855-HEF4044BP
Manufacturer Homepage: www.nxp.com
RoHS State: Request Verification
Alternative Parts (Cross-Reference): MC14044BCPG; HEF4044BP,652; HEF4044BP; CD4044BCN;
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Logic Latches
Product Number 1179855-HEF4044BP
Product Name Logic - Logic - Latches - HEF4044BP
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Latches - 74ALVC162373T - Lingto Electronic Limited
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 12 mA
High-level Output Current (Source) 12 mA
View Details
8-bit addressable latch - 74HCT259D,653 - Nexperia B.V.
Specs
Features ESD Protection
Supply Voltage +7.0
Package Type SOT109-1 SOT109-1
View Details
8 suppliers
CD4043B CMOS Quad NOR R/S Latch with 3-State Outputs - CD4043BNSRE4 - Texas Instruments
Specs
Output Characteristics 3-State
Supply Voltage 3V; 10
Operating Current 0.0600 mA
View Details
5 suppliers
8-Bit Addressable Latch - 54LS259/E,F - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Latch Type Transparent-D
Supply Voltage 7 V
Propagation Delay 19 ns
View Details