The HEF40174BT is a hex edge-triggered D-type flip-flop featuring six data inputs (D0 to D5) and six buffered outputs (Q0 to Q5). It operates on a power supply range of 3 V to 15 V and includes an asynchronous master reset input (MR) that resets all outputs to LOW when activated. The device is designed for fully static operation and is specified to function within a temperature range of -40 °C to +85 °C. It complies with the JEDEC standard JESD 13-B and is suitable for applications such as shift registers, buffer/storage registers, and pattern generators. The product is available in a plastic small outline package (SO16) with a body width of 3.9 mm.
"Flip Flop 1 Element D-Type 6 Bit Positive Edge 16-SOIC (0.154"", 3.90mm Width)"
Manufacturer: NXP
Win Source Part Number: 129210-HEF40174BT,65
Packaging: Tube/Rail
Type: D-Type
Mounting: SMD (SMT)
Output Type: Non-Inverted
Current - Output High, Low: 3mA, 3mA
Number of Elements: 1
Number of Bits per Element: 6
Max Propagation Delay @ V, Max CL: 45ns @ 15V, 50pF
Trigger Type: Positive Edge
Current - Quiescent: 80μA
Input Capacitance: 7.5pF
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Dimension: 16-SOIC (0.154", 3.90mm Width)
Purpose: Master Reset
Supply Voltage - Operating: 3 V to 15 V
Max Frequency: 45MHz
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
Flip Flop 1 Element D-Type 6 Bit Positive Edge 16-SOIC (0.154", 3.90mm Width)
IC FF D-TYPE SNGL 6BIT 16SO
IC FF D-TYPE SNGL 6BIT 16SO
| DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | HEF40174BT,652-ND | 129210-HEF40174BT,652 | HEF40174BT,652 | HEF40174BT,652 | HEF40174BT,652 |
| Product Name | Flip Flops | Logic - Logic - Flip Flops - HEF40174BT,652 | Flip Flops | Integrated Circuits (ICs) - Logic - Flip Flops | Logic - Flip Flops |
| Flip-Flop Type | D | D | |||
| Triggering | Positive-edge Triggered | Positive-edge Triggered; Positive Edge | |||
| Supply Voltage | 3V ~ 15V | 3 V ~ 15 V | 1.5V; 3V ~ 15V | ||
| Output Characteristics | Non-Inverted | ||||
| Propagation Delay | 45 ns | 45 ns |