NXP Semiconductors Logic - Logic - Shift Registers - HEF4014BP HEF4014BP

Description
Manufacturer: NXP Win Source Part Number: 753480-HEF4014BP Manufacturer Homepage: www.nxp.com RoHS State: Request Verification Reference case: 83014498 Reference Date Code: 03+ Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: NXP Win Source Part Number: 753480-HEF4014BP Manufacturer Homepage: www.nxp.com RoHS State: Request Verification Reference case: 83014498 Reference Date Code: 03+ Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Shift Registers - HEF4014BP - 753480-HEF4014BP - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Shift Registers - HEF4014BP
753480-HEF4014BP
Logic - Logic - Shift Registers - HEF4014BP 753480-HEF4014BP
Manufacturer: NXP Win Source Part Number: 753480-HEF4014BP Manufacturer Homepage: www.nxp.com RoHS State: Request Verification Reference case: 83014498 Reference Date Code: 03+ Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance

Manufacturer: NXP
Win Source Part Number: 753480-HEF4014BP
Manufacturer Homepage: www.nxp.com
RoHS State: Request Verification
Reference case: 83014498
Reference Date Code: 03+
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Shift Registers
Product Number 753480-HEF4014BP
Product Name Logic - Logic - Shift Registers - HEF4014BP
Unlock Full Specs
to access all available technical data

Similar Products

 - 7989045 - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 6 V, 2 V
Package Type TSSOP; SZIP; Other
View Details
CD74HC4094 High Speed CMOS Logic 8-Stage Shift-and-Store Bus Register with 3-Stage Outputs - CD74HC4094MT - Texas Instruments
Specs
Supply Voltage 2
Output Characteristics 3-State
Package Type Other; PDIP,SO,SOIC,TSSOP
View Details
8 suppliers
8-bit serial-in/serial-out or parallel-out shift register with output latches - 74AHCT595PW,118 - Nexperia B.V.
Specs
Register Type Serial In / Serial Out - Shift Right
Supply Voltage +7.0
Features ESD Protection
View Details
8 suppliers
Logic - Shift Registers - 74F194SJ - Lingto Electronic Limited
Specs
Register Type Universal
Number of Bits (Stages) 4
View Details