NXP Semiconductors Multivibrators HEC4538BT,112

Description
Monostable Multivibrator 35ns 16-SO
Request a Quote Datasheet
Description
Monostable Multivibrator 35ns 16-SO
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multivibrators - HEC4538BT,112-ND - DigiKey
Thief River Falls, MN, United States
Multivibrators
HEC4538BT,112-ND
Multivibrators HEC4538BT,112-ND
Monostable Multivibrator 35ns 16-SO

Monostable Multivibrator 35ns 16-SO

Buy Now Datasheet
Multivibrators - HEC4538BT,112 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Multivibrators
HEC4538BT,112
Multivibrators HEC4538BT,112
Monostable Multivibrator 35 ns 16-SO

Monostable Multivibrator 35 ns 16-SO

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Multivibrators - HEC4538BT,112 - Acme Chip Technology Co., Limited
Shenzhen, China
Integrated Circuits (ICs) - Logic - Multivibrators
HEC4538BT,112
Integrated Circuits (ICs) - Logic - Multivibrators HEC4538BT,112
IC MULTIVIBRATOR 35NS 16SO

IC MULTIVIBRATOR 35NS 16SO

Supplier's Site
Logic - Multivibrators - HEC4538BT,112 - Lingto Electronic Limited
Shenzhen, China
Logic - Multivibrators
HEC4538BT,112
Logic - Multivibrators HEC4538BT,112
IC MULTIVIBRATOR 35NS 16SO

IC MULTIVIBRATOR 35NS 16SO

Supplier's Site Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators
Product Number HEC4538BT,112-ND HEC4538BT,112 HEC4538BT,112 HEC4538BT,112
Product Name Multivibrators Multivibrators Integrated Circuits (ICs) - Logic - Multivibrators Logic - Multivibrators
Features Schmitt Trigger
Unlock Full Specs
to access all available technical data

Similar Products

Multivibrators - 1727-2833-ND - DigiKey
Specs
Features Schmitt Trigger
Package Type SOIC; Other; "16-SOIC (0.154"", 3.90mm Width)"
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
4 suppliers
SN74LS423 Dual Retriggerable Monostable Multivibrators - SN74LS423DG4 - Texas Instruments
Specs
Type Retriggerable
Supply Voltage 5V; 4.75
Package Type Other; PDIP,SO,SOIC
View Details
6 suppliers
Logic - Multivibrators - HEF4047BT-Q100J - Lingto Electronic Limited
Specs
Type Non-Retriggerable
Operating Current 2.4 mA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Monostable Multivibrator - 54121/C,D - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Supply Voltage 7 V
Package Type DIP (optional feature); Other (optional feature); Lead Flat Pack
Logic Family TTL
View Details