Texas Instruments SN74LS423 Dual Retriggerable Monostable Multivibrators SN74LS423DG4

Description
Dual Retriggerable Monostable Multivibrators 16-SOIC 0 to 70
Request a Quote Datasheet
Description
Dual Retriggerable Monostable Multivibrators 16-SOIC 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74LS423 Dual Retriggerable Monostable Multivibrators - SN74LS423DG4 - Texas Instruments
Dallas, TX, United States
SN74LS423 Dual Retriggerable Monostable Multivibrators
SN74LS423DG4
SN74LS423 Dual Retriggerable Monostable Multivibrators SN74LS423DG4
Dual Retriggerable Monostable Multivibrators 16-SOIC 0 to 70

Dual Retriggerable Monostable Multivibrators 16-SOIC 0 to 70

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Multivibrators - 1257193-SN74LS423DG4 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Multivibrators
1257193-SN74LS423DG4
Integrated Circuits (ICs) - Logic - Multivibrators 1257193-SN74LS423DG4
Win Source Part Number: 1257193-SN74LS423DG4 Category: Integrated Circuits (ICs)>Logic - Multivibrators Series: 74LS Standard Package: 40 Mounting: SMD (SMT) Logic Type: Monostable Schmitt Trigger Input: No Current - Output High, Low: 400µA, 8mA Independent Circuits: 2 Propagation Delay: 28 ns Voltage - Supply: 4.75 V ~ 5.25 V Package / Case: 16-SOIC (0.154", 3.90mm Width) Supplier Device Package: 16-SOIC Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: 74LS423

Win Source Part Number: 1257193-SN74LS423DG4
Category: Integrated Circuits (ICs)>Logic - Multivibrators
Series: 74LS
Standard Package: 40
Mounting: SMD (SMT)
Logic Type: Monostable
Schmitt Trigger Input: No
Current - Output High, Low: 400µA, 8mA
Independent Circuits: 2
Propagation Delay: 28 ns
Voltage - Supply: 4.75 V ~ 5.25 V
Package / Case: 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 16-SOIC
Temperature Range - Operating: 0°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: 74LS423

Buy Now Datasheet
Multivibrators - SN74LS423DG4-ND - DigiKey
Thief River Falls, MN, United States
Multivibrators
SN74LS423DG4-ND
Multivibrators SN74LS423DG4-ND
Monostable Multivibrator 28ns 16-SOIC

Monostable Multivibrator 28ns 16-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Multivibrators - SN74LS423DG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Multivibrators
SN74LS423DG4
Integrated Circuits (ICs) - Logic - Multivibrators SN74LS423DG4
IC MULTIVIBRATOR 28NS 16SOIC

IC MULTIVIBRATOR 28NS 16SOIC

Supplier's Site
Logic - Multivibrators - SN74LS423DG4 - Lingto Electronic Limited
Shenzhen, China
Logic - Multivibrators
SN74LS423DG4
Logic - Multivibrators SN74LS423DG4
IC MULTIVIBRATOR 28NS 16SOIC

IC MULTIVIBRATOR 28NS 16SOIC

Supplier's Site Datasheet
Multivibrators - SN74LS423DG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Multivibrators
SN74LS423DG4
Multivibrators SN74LS423DG4
Monostable Multivibrator 28 ns 16-SOIC

Monostable Multivibrator 28 ns 16-SOIC

Buy Now

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators
Product Number SN74LS423DG4 1257193-SN74LS423DG4 SN74LS423DG4-ND SN74LS423DG4 SN74LS423DG4 SN74LS423DG4
Product Name SN74LS423 Dual Retriggerable Monostable Multivibrators Integrated Circuits (ICs) - Logic - Multivibrators Multivibrators Integrated Circuits (ICs) - Logic - Multivibrators Logic - Multivibrators Multivibrators
Type Retriggerable Non-Retriggerable
Supply Voltage 5V; 4.75 4.75 V ~ 5.25 V 4.75 V ~ 5.25 V
Package Type Other; PDIP,SO,SOIC SOIC SOIC; Other; "16-SOIC (0.154"", 3.90mm Width)" SOIC SOIC; Other; 16-SOIC (0.154\", 3.90mm Width)
Logic Family LS
Unlock Full Specs
to access all available technical data

Similar Products

SN54LS221 Dual Monostable Multivibrators With Schmitt-trigger Inputs - SN54LS221J - Texas Instruments
Specs
Supply Voltage 4.75
Package Type Other; CDIP,CFP,LCCC
Logic Family LS
View Details
3 suppliers
SN74LV123A Dual Retriggerable Monostable Multivibrators - SN74LV123APW - Texas Instruments
Specs
Type Retriggerable
Supply Voltage 2.5V; 3.3V; 5V; 2
Package Type Other; SO,SOIC,SSOP,TSSOP,TVSOP,VQFN
View Details
6 suppliers
CD4047B CMOS Low-Power Monostable/Astable Multivibrator - CD4047BPWR - Texas Instruments
Specs
Supply Voltage 3V; 10
Package Type Other; PDIP,SO,SOIC,TSSOP
Logic Family CD4000
View Details
8 suppliers
SN74LS221 Dual monostable multivibrators with Schmitt-trigger inputs - SN74LS221NSR - Texas Instruments
Specs
Supply Voltage 5V; 4.75
Package Type Other; PDIP,SO,SOIC,SSOP
Logic Family LS
View Details
8 suppliers