DSC, 16BIT, 56F807, 80MHZ, 160LQFP; Product Range:56800E Series; Core Frequency:80MHz; Flash Memory Size:128KB; No. of I/O's:32I/O's; Embedded Interface Type:CAN, SCI, SPI; Core Supply Voltage:3.3V; DSC Case Style:LQFP; No. of RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | 51R8700 |
| Product Name | Dsc, 16Bit, 56F807, 80Mhz, 160Lqfp; Product Range Nxp |
| Features | RoHS |