NXP Semiconductors Embedded - Embedded - DSP (Digital Signal Processors) - DSP56854FGE DSP56854FGE

Description
16-Bit Size, 16-Ext Bit, 120MHz, CMOS, PQFP128
Request a Quote Datasheet
Description
16-Bit Size, 16-Ext Bit, 120MHz, CMOS, PQFP128
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - DSP56854FGE - Rochester Electronics
Newburyport, MA, United States
16-Bit Size, 16-Ext Bit, 120MHz, CMOS, PQFP128

16-Bit Size, 16-Ext Bit, 120MHz, CMOS, PQFP128

Supplier's Site Datasheet
Laguna Hills, CA, United States
Embedded - Embedded - DSP (Digital Signal Processors) - DSP56854FGE
1169924-DSP56854FGE
Embedded - Embedded - DSP (Digital Signal Processors) - DSP56854FGE 1169924-DSP56854FGE
Manufacturer: Freescale Semiconductor - NXP Win Source Part Number: 1169924-DSP56854FGE Manufacturer Homepage: www.freescale.com Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance

Manufacturer: Freescale Semiconductor - NXP
Win Source Part Number: 1169924-DSP56854FGE
Manufacturer Homepage: www.freescale.com
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance

Buy Now
DSP (Digital Signal Processors) - DSP56854FGE - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DSP (Digital Signal Processors)
DSP56854FGE
DSP (Digital Signal Processors) DSP56854FGE
DIGITAL SIGNAL PROCESSOR, 16-BIT

DIGITAL SIGNAL PROCESSOR, 16-BIT

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) - DSP56854FGE - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors)
DSP56854FGE
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) DSP56854FGE
DIGITAL SIGNAL PROCESSOR, 16-BIT

DIGITAL SIGNAL PROCESSOR, 16-BIT

Supplier's Site

Technical Specifications

  Rochester Electronics Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP)
Product Number DSP56854FGE 1169924-DSP56854FGE DSP56854FGE DSP56854FGE
Product Name Embedded - Embedded - DSP (Digital Signal Processors) - DSP56854FGE DSP (Digital Signal Processors) Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors)
Data Bus 16-Bit
Unlock Full Specs
to access all available technical data

Similar Products

OMAP-L138 C6000 DSP+ARM Processor - OMAPL138EZWTA3R - Texas Instruments
Specs
Supply Voltage 1.8V; 3.3V
Features Flash Memory
Package Type Other; NFBGA
View Details
Embedded - DSP (Digital Signal Processors) - AD21488WBSWZ402 - Lingto Electronic Limited
Specs
Clock Speed 400 MHz
Interface Type I²C; SPI; UART; USART; EBI/EMI, DAI, I²C, SPI, SPORT, UART/USART
View Details
DSP (Digital Signal Processors) - DSPIC30F201020IS-ND - DigiKey
Specs
Data Bus 16-Bit
Package Type SOIC; Other; "28-SOIC (0.295"", 7.50mm Width)"
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details