IC DSP 24BIT 100MHZ 144-LQFP
Manufacturer: NXP
Win Source Part Number: 203463-DSP56303AG100
Packaging: Reel - TR
Type: Fixed Point
Voltage - I/O: 3.30V
Mounting: SMD (SMT)
Clock Rate: 100MHz
Non-Volatile Memory: ROM (576 B)
On-Chip RAM: 24kB
Voltage - Core: 3.30V
Categories: Integrated Circuits
Status: Not For New Designs
Temperature Range - Operating: -40°C to 100°C (TJ)
Case / Package: 144-LQFP (20x20)
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
IC DSP 24BIT 100MHZ 144-LQFP Product overview: DSP56303AG100R2 from NXP Semiconductors is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 24BIT, 100MHZ. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part, 24BIT, 100MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-DSP56303AG100R2 can be used for catalog matching and distributor lookup.
DSP, 24-EXT BIT, 100MHZ, CMOS, P
IC DSP 24BIT 100MHZ 144-LQFP
IC DSP 24BIT 100MHZ 144-LQFP
DSP, 24-EXT BIT, 100MHZ, CMOS, P
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) |
| Product Number | DSP56303AG100R2-ND | 203463-DSP56303AG100R2 | 698-DSP56303AG100R2 | DSP56303AG100R2 | DSP56303AG100R2 | DSP56303AG100R2 |
| Product Name | DSP (Digital Signal Processors) | Embedded - Embedded - DSP (Digital Signal Processors) - DSP56303AG100R2 | 24BIT 100MHZ Dsp | DSP (Digital Signal Processors) | Embedded - DSP (Digital Signal Processors) | Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) |
| Data Bus | 24-Bit | 24-Bit | 24-Bit | |||
| Supply Voltage | 3.3V | 3.30V | ||||
| Package Type | LFQP; Other; 144-LQFP | QFP; Other; 144-LQFP (20x20) | Other; Tape & Reel (TR) | QFP; Other; 144-LQFP | QFP | |
| Pin Count | 144 |