NXP Semiconductors Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC-08CN DAC-08CN

Description
Manufacturer: NXP Win Source Part Number: 250719-DAC-08CN Family Name: DAC-08 Alternative Parts (Cross-Reference): DAC-08CN,602; DAC08CP; DAC08CPZ; Introduction Date: August 31, 1994 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: NXP Win Source Part Number: 250719-DAC-08CN Family Name: DAC-08 Alternative Parts (Cross-Reference): DAC-08CN,602; DAC08CP; DAC08CPZ; Introduction Date: August 31, 1994 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC-08CN
250719-DAC-08CN
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC-08CN 250719-DAC-08CN
Manufacturer: NXP Win Source Part Number: 250719-DAC-08CN Family Name: DAC-08 Alternative Parts (Cross-Reference): DAC-08CN,602; DAC08CP; DAC08CPZ; Introduction Date: August 31, 1994 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited

Manufacturer: NXP
Win Source Part Number: 250719-DAC-08CN
Family Name: DAC-08
Alternative Parts (Cross-Reference): DAC-08CN,602; DAC08CP; DAC08CPZ;
Introduction Date: August 31, 1994
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Digital-to-Analog Converter (DAC) Chips
Product Number 250719-DAC-08CN
Product Name Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC-08CN
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Data Acquisition - ADCs/DACs - Special Purpose - 1353395-AMC1306M25QDWVRQ1 - Win Source Electronics
Specs
Package Type SOIC
Operating Temperature -40 to 125 C (-40 to 257 F)
Sample Rate 78 kSamples/Sec
View Details
2 suppliers
Digital to Analogue Converters - 1904620 - RS Components, Ltd.
Specs
Interface Type Parallel; SPI; Microwire; Microwire, parallel, qspi, spi
Package Type So
Features Single-Supply
View Details
114 dB, 24-bit, 192 kHz, 8-Channel D/A Converters with DSD Support - CS4385A - Cirrus Logic, Inc.
Specs
Package Type 48 LQFP
Pins 48
Resolution 24 bits
View Details