NXP Semiconductors Interface - Interface - Analog Switches - Special Purpose - CBTU04082BS,518 CBTU04082BS,518

Description
Manufacturer: NXP Win Source Part Number: 124097-CBTU04082BS,5 18 Packaging: Reel - TR Features: LVDS, SATA Applications: DisplayPort, PCIe, Video -3db Bandwidth: 4.1GHz Number of Channels: 4 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 105°C (TA) Case / Package: 42-HVQFN Single Supply Voltage (V+): 1.8 V to 2 V Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: NXP Win Source Part Number: 124097-CBTU04082BS,5 18 Packaging: Reel - TR Features: LVDS, SATA Applications: DisplayPort, PCIe, Video -3db Bandwidth: 4.1GHz Number of Channels: 4 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 105°C (TA) Case / Package: 42-HVQFN Single Supply Voltage (V+): 1.8 V to 2 V Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches - Special Purpose - CBTU04082BS,518 - 124097-CBTU04082BS,518 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches - Special Purpose - CBTU04082BS,518
124097-CBTU04082BS,518
Interface - Interface - Analog Switches - Special Purpose - CBTU04082BS,518 124097-CBTU04082BS,518
Manufacturer: NXP Win Source Part Number: 124097-CBTU04082BS,5 18 Packaging: Reel - TR Features: LVDS, SATA Applications: DisplayPort, PCIe, Video -3db Bandwidth: 4.1GHz Number of Channels: 4 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 105°C (TA) Case / Package: 42-HVQFN Single Supply Voltage (V+): 1.8 V to 2 V Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance

Manufacturer: NXP
Win Source Part Number: 124097-CBTU04082BS,518
Packaging: Reel - TR
Features: LVDS, SATA
Applications: DisplayPort, PCIe, Video
-3db Bandwidth: 4.1GHz
Number of Channels: 4
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 105°C (TA)
Case / Package: 42-HVQFN
Single Supply Voltage (V+): 1.8 V to 2 V
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose - CBTU04082BS,518 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
CBTU04082BS,518
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose CBTU04082BS,518
IC MUX 4 X 2:1 42HVQFN

IC MUX 4 X 2:1 42HVQFN

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number 124097-CBTU04082BS,518 CBTU04082BS,518
Product Name Interface - Interface - Analog Switches - Special Purpose - CBTU04082BS,518 Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

RF Front End (LNA + PA) - 2312-QPF4509TR13C00DKR-ND - DigiKey
Specs
Device Type Front End
Package Type 16-QFN Exposed Pad
Pins 16 #
View Details
SOIC Interface Transceiver IC - 752-A5358CLWTR-T - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Operating Temperature -25 C (-13 F)
View Details
6 suppliers
Human Machine Interface (HMI) - 762-4304/8000-002 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details