NXP Semiconductors Interface - Interface - Analog Switches - Special Purpose - CBTL02043ABQ,115 CBTL02043ABQ,115

Description
Manufacturer: NXP Win Source Part Number: 771244-CBTL02043ABQ, 115 Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Features: Bi-Directional, SATA Package: 20-VFQFN Exposed Pad Applications: DisplayPort, PCIe, USB Operating Supply Voltage: 3 V ~ 3.6 V -3db Bandwidth: 10GHz Number of Channels: 2 Family Name: CBTL02043A Categories: Integrated Circuits (ICs) Manufacturer Package: 20-DHVQFN (4.5x 2.5) On-State Resistance (Maximum): 6 Ohm (Typ) Alternative Parts (Cross-Reference): PI2PCIE212ZHE; PI2PCIE212ZHEX; CBTL02043ABQ; Introduction Date: March 05, 2013 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2025 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: NXP Win Source Part Number: 771244-CBTL02043ABQ, 115 Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Features: Bi-Directional, SATA Package: 20-VFQFN Exposed Pad Applications: DisplayPort, PCIe, USB Operating Supply Voltage: 3 V ~ 3.6 V -3db Bandwidth: 10GHz Number of Channels: 2 Family Name: CBTL02043A Categories: Integrated Circuits (ICs) Manufacturer Package: 20-DHVQFN (4.5x 2.5) On-State Resistance (Maximum): 6 Ohm (Typ) Alternative Parts (Cross-Reference): PI2PCIE212ZHE; PI2PCIE212ZHEX; CBTL02043ABQ; Introduction Date: March 05, 2013 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2025 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches - Special Purpose - CBTL02043ABQ,115 - 771244-CBTL02043ABQ,115 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches - Special Purpose - CBTL02043ABQ,115
771244-CBTL02043ABQ,115
Interface - Interface - Analog Switches - Special Purpose - CBTL02043ABQ,115 771244-CBTL02043ABQ,115
Manufacturer: NXP Win Source Part Number: 771244-CBTL02043ABQ, 115 Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Features: Bi-Directional, SATA Package: 20-VFQFN Exposed Pad Applications: DisplayPort, PCIe, USB Operating Supply Voltage: 3 V ~ 3.6 V -3db Bandwidth: 10GHz Number of Channels: 2 Family Name: CBTL02043A Categories: Integrated Circuits (ICs) Manufacturer Package: 20-DHVQFN (4.5x 2.5) On-State Resistance (Maximum): 6 Ohm (Typ) Alternative Parts (Cross-Reference): PI2PCIE212ZHE; PI2PCIE212ZHEX; CBTL02043ABQ; Introduction Date: March 05, 2013 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2025 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited

Manufacturer: NXP
Win Source Part Number: 771244-CBTL02043ABQ,115
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Bi-Directional, SATA
Package: 20-VFQFN Exposed Pad
Applications: DisplayPort, PCIe, USB
Operating Supply Voltage: 3 V ~ 3.6 V
-3db Bandwidth: 10GHz
Number of Channels: 2
Family Name: CBTL02043A
Categories: Integrated Circuits (ICs)
Manufacturer Package: 20-DHVQFN (4.5x 2.5)
On-State Resistance (Maximum): 6 Ohm (Typ)
Alternative Parts (Cross-Reference): PI2PCIE212ZHE; PI2PCIE212ZHEX; CBTL02043ABQ;
Introduction Date: March 05, 2013
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2025
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose - CBTL02043ABQ,115 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
CBTL02043ABQ,115
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose CBTL02043ABQ,115
IC MUX/DEMUX 2:1 PCI 20DHVQFN

IC MUX/DEMUX 2:1 PCI 20DHVQFN

Supplier's Site
Analog Switches - Special Purpose - CBTL02043ABQ,115 - ODG (Origin Data Global)
Shenzhen, China
Analog Switches - Special Purpose
CBTL02043ABQ,115
Analog Switches - Special Purpose CBTL02043ABQ,115
IC MUX/DEMUX 2:1 PCI 20DHVQFN

IC MUX/DEMUX 2:1 PCI 20DHVQFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 771244-CBTL02043ABQ,115 CBTL02043ABQ,115 CBTL02043ABQ,115
Product Name Interface - Interface - Analog Switches - Special Purpose - CBTL02043ABQ,115 Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose Analog Switches - Special Purpose
Supply Voltage Other; 3 V ~ 3.6 V Other; 3V ~ 3.6V
Unlock Full Specs
to access all available technical data

Similar Products

SOIC Interface Transceiver IC - 754-A4944GLWTR-T - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
View Details
2 suppliers
Octal buffer/line driver; 3-state - 74AHCT244PW/G400J - Nexperia B.V.
Specs
Device Type Buffer
Features RoHS
Supply Voltage Other; +7.0
View Details
Line Interface ICs - 1898003 - RS Components, Ltd.
Specs
Technology RS232
Device Type Line / Bus Driver; Receiver; Transceiver; Driver & Receiver
Features RoHS
View Details
Interface module - 704-5324 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -25 to 40 C (-13 to 104 F)
View Details