The SN74CBTD16210 is a 20-bit FET bus switch with level shifting, organized as dual 10-bit switches with separate output-enable inputs. It is available in a 48-pin TSSOP package with dimensions supporting 2000 units per tape and reel. The device operates with a supply voltage of 4.5 V to 5.5 V and an operating temperature range of -40°C to 85°C. It features a typical on-state resistance of 5 Ω at 4.5 V, propagation delay of 0.25 ns, and integrated diode for level shifting from 5-V inputs to 3.3-V outputs. The part meets RoHS standards and has a moisture sensitivity level of 1.
Manufacturer: Texas Instruments
Win Source Part Number: 1131209-74CBTD16210D
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited
20-Bit Dual 10-Bit Driver, 5.5V, 0.25ns, TSSOP, Logic IC Product overview: 74CBTD16210DGGRE4 from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5.5V, TSSOP. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, Dual, 5.5V, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-74CBTD16210DGGRE
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 1131209-74CBTD16210DGGRE4 | 743-74CBTD16210DGGRE4 |
| Product Name | Logic - Logic - Signal Switches, Multiplexers, Decoders - 74CBTD16210DGGRE4 | Dual 5.5V TSSOP Analog Switch and Multiplexer IC |
| Standards and Certifications | RoHS |