2 Circuit IC Switch 4:1 150Ohm 16-SO
Nexperia 74HC4052D,652
2 Circuit IC Switch 4:1 150Ohm 16-SO
IC MUX/DEMUX DUAL 4X1 16SOIC
| DigiKey | RS Components, Ltd. | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 1727-3790-ND | 1038177 | 74HC4052D,652 | 74HC4052D,652 |
| Product Name | Analog Switches, Multiplexers, Demultiplexers | Multiplexer & Demultiplexer ICs | Analog Switches, Multiplexers, Demultiplexers | Interface - Analog Switches, Multiplexers, Demultiplexers |
| Configuration | 4x1 | 4x1; Dual 4 x 1 | ||
| Supply Voltage (VS) | 1.5 to 10 volts | |||
| Ron | 150 ohms | 150 ohms | 6 ohms | |
| Bandwidth | 180 MHz | 180 MHz | 180 MHz | |
| tON | 58 ns |