NXP Semiconductors Diodes - Zener - Single - BZX284-C18 BZX284-C18

Description
Manufacturer: NXP Win Source Part Number: 095677-BZX284-C18 Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 1.1V @ 100mA Current - Reverse Leakage @ Vr: 50nA @ 12.6V Voltage - Zener (Nom) (Vz): 18V Impedance (Max) (Zzt): 20 Ohm Family Name: BZX284-C18 Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -65°C to 150°C Case / Package: SOD110 Maximum Power Dissipation: 400mW Alternative Parts (Cross-Reference): BZX284-C18,115BZX84J -C18,135; BZX384-C18; BZX84J-C18; Introduction Date: April 17, 1996 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: NXP Win Source Part Number: 095677-BZX284-C18 Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 1.1V @ 100mA Current - Reverse Leakage @ Vr: 50nA @ 12.6V Voltage - Zener (Nom) (Vz): 18V Impedance (Max) (Zzt): 20 Ohm Family Name: BZX284-C18 Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -65°C to 150°C Case / Package: SOD110 Maximum Power Dissipation: 400mW Alternative Parts (Cross-Reference): BZX284-C18,115BZX84J -C18,135; BZX384-C18; BZX84J-C18; Introduction Date: April 17, 1996 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes - Zener - Single - BZX284-C18 - 095677-BZX284-C18 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - BZX284-C18
095677-BZX284-C18
Diodes - Zener - Single - BZX284-C18 095677-BZX284-C18
Manufacturer: NXP Win Source Part Number: 095677-BZX284-C18 Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 1.1V @ 100mA Current - Reverse Leakage @ Vr: 50nA @ 12.6V Voltage - Zener (Nom) (Vz): 18V Impedance (Max) (Zzt): 20 Ohm Family Name: BZX284-C18 Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -65°C to 150°C Case / Package: SOD110 Maximum Power Dissipation: 400mW Alternative Parts (Cross-Reference): BZX284-C18,115BZX84J -C18,135; BZX384-C18; BZX84J-C18; Introduction Date: April 17, 1996 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Sufficient

Manufacturer: NXP
Win Source Part Number: 095677-BZX284-C18
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 1.1V @ 100mA
Current - Reverse Leakage @ Vr: 50nA @ 12.6V
Voltage - Zener (Nom) (Vz): 18V
Impedance (Max) (Zzt): 20 Ohm
Family Name: BZX284-C18
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -65°C to 150°C
Case / Package: SOD110
Maximum Power Dissipation: 400mW
Alternative Parts (Cross-Reference): BZX284-C18,115BZX84J-C18,135; BZX384-C18; BZX84J-C18;
Introduction Date: April 17, 1996
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
17.95V 400mW 18V Zener Diode - 295-BZX284-C18 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
17.95V 400mW 18V Zener Diode
295-BZX284-C18
17.95V 400mW 18V Zener Diode 295-BZX284-C18
Diode Zener Single 17.95V 5% 400mW 2-Pin SOD / DIODE ZENER 18V 400MW SOD2 Product overview: BZX284-C18 from NXP Semiconductors is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 17.95V, 400mW, 18V. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 17.95V, 400mW, 18V, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-BZX284-C18 can be used for catalog matching and distributor lookup.

Diode Zener Single 17.95V 5% 400mW 2-Pin SOD / DIODE ZENER 18V 400MW SOD2 Product overview: BZX284-C18 from NXP Semiconductors is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 17.95V, 400mW, 18V. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 17.95V, 400mW, 18V, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-BZX284-C18 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Zener Diodes Zener Diodes
Product Number 095677-BZX284-C18 295-BZX284-C18
Product Name Diodes - Zener - Single - BZX284-C18 17.95V 400mW 18V Zener Diode
Life Cycle Stage Obsolete(EOL)
Package SOD110 Reel - TR
VZ 18 volts
ZZT 20 ohms 20 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zener Diodes - 1220007 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOT23; Sot-23
Pin Count 3
RoHS Compliant RoHS
View Details
Voltage Regulator diode (Zener diode) - 1N4478US - Micross Components, Inc.
Specs
IR 0.0500 mA
View Details
Voltage regulator diodes - BZT52-C51J - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
7 suppliers