NXP Semiconductors Hard To Find - BUK9Y41-80E BUK9Y41-80E

Description
Manufacturer: NXP Win Source Part Number: 709800-BUK9Y41-80E Family Name: BUK9Y41-80E Manufacturer Homepage: www.nxp.com Reference Date Code: 17+ Alternative Parts (Cross-Reference): BUK9Y41-80E,115 ; Introduction Date: February 20, 2013 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2029 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: NXP Win Source Part Number: 709800-BUK9Y41-80E Family Name: BUK9Y41-80E Manufacturer Homepage: www.nxp.com Reference Date Code: 17+ Alternative Parts (Cross-Reference): BUK9Y41-80E,115 ; Introduction Date: February 20, 2013 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2029 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hard To Find - BUK9Y41-80E - 709800-BUK9Y41-80E - Win Source Electronics
Laguna Hills, CA, United States
Hard To Find - BUK9Y41-80E
709800-BUK9Y41-80E
Hard To Find - BUK9Y41-80E 709800-BUK9Y41-80E
Manufacturer: NXP Win Source Part Number: 709800-BUK9Y41-80E Family Name: BUK9Y41-80E Manufacturer Homepage: www.nxp.com Reference Date Code: 17+ Alternative Parts (Cross-Reference): BUK9Y41-80E,115 ; Introduction Date: February 20, 2013 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2029 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited

Manufacturer: NXP
Win Source Part Number: 709800-BUK9Y41-80E
Family Name: BUK9Y41-80E
Manufacturer Homepage: www.nxp.com
Reference Date Code: 17+
Alternative Parts (Cross-Reference): BUK9Y41-80E,115 ;
Introduction Date: February 20, 2013
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2029
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number 709800-BUK9Y41-80E
Product Name Hard To Find - BUK9Y41-80E
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

MOSFETs - 2441919 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type SOT23; SOT-23
View Details
CSD17579Q3A CSD17579Q3A 30 V N-Channel NexFET? Power MOSFET - CSD17579Q3A - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 30 volts
rDS(on) 0.0142 ohms
View Details
8 suppliers
55V 160A MOSFET Transistor - 278-AUIRF3805S-7TRL - ERSAELECTRONICS PTE. LTD.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement
V(BR)DSS 55 volts
View Details
5 suppliers