NXP Semiconductors TRANSISTORS - Transistors - FETs, MOSFETs - RF - BUK7535-55A BUK7535-55A

Description
Manufacturer: Nexperia USA Inc. Win Source Part Number: 039729-BUK7535-55A Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 85W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-220AB Dimension: TO-220-3 Drain-Source Breakdown Voltage: 55V Continuous Drain Current at 25°C: 35A (Tc) Gate-Source Threshold Voltage: 4V @ 1mA Max Input Capacitance: 872pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 35 mOhm @ 20A, 10V Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Nexperia USA Inc. Win Source Part Number: 039729-BUK7535-55A Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 85W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-220AB Dimension: TO-220-3 Drain-Source Breakdown Voltage: 55V Continuous Drain Current at 25°C: 35A (Tc) Gate-Source Threshold Voltage: 4V @ 1mA Max Input Capacitance: 872pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 35 mOhm @ 20A, 10V Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BUK7535-55A - 039729-BUK7535-55A - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BUK7535-55A
039729-BUK7535-55A
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BUK7535-55A 039729-BUK7535-55A
Manufacturer: Nexperia USA Inc. Win Source Part Number: 039729-BUK7535-55A Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 85W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-220AB Dimension: TO-220-3 Drain-Source Breakdown Voltage: 55V Continuous Drain Current at 25°C: 35A (Tc) Gate-Source Threshold Voltage: 4V @ 1mA Max Input Capacitance: 872pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 35 mOhm @ 20A, 10V Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 039729-BUK7535-55A
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 85W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: TO-220AB
Dimension: TO-220-3
Drain-Source Breakdown Voltage: 55V
Continuous Drain Current at 25°C: 35A (Tc)
Gate-Source Threshold Voltage: 4V @ 1mA
Max Input Capacitance: 872pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 35 mOhm @ 20A, 10V
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
55V 35A MOSFET Transistor
285-BUK7535-55A
55V 35A MOSFET Transistor 285-BUK7535-55A
MOSFET N-CH 55V 35A TO220AB Product overview: BUK7535-55A from NXP Semiconductors is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 55V, 35A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 55V, 35A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-BUK7535-55A can be used for catalog matching and distributor lookup.

MOSFET N-CH 55V 35A TO220AB Product overview: BUK7535-55A from NXP Semiconductors is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 55V, 35A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 55V, 35A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-BUK7535-55A can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 039729-BUK7535-55A 285-BUK7535-55A
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - BUK7535-55A 55V 35A MOSFET Transistor
Polarity N-Channel; N-Channel N-Channel
V(BR)DSS 55 volts
PD 85000 milliwatts 85000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

 - 2EDN8534RXTMA1 - Rochester Electronics
Infineon Technologies AG
Specs
Package Type PG-TSSOP-8
Packing Method Tape Reel; Tape & Reel
View Details
60 V, P-channel Trench MOSFET - BUK6D120-60PX - Nexperia B.V.
Specs
MOSFET Operating Mode Enhancement
V(BR)DSS -60 volts
IDSS -8000 milliamps
View Details
7 suppliers
QUAD/DUAL SUPERCAPACITOR AUTO BALANCING (SAB™) MOSFET ARRAY - ALD910020SALI - Advanced Linear Devices, Inc.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement; Precision Enhancement Mode
V(BR)DSS 10.6 volts
View Details
3 suppliers
Specs
V(BR)DSS 60 volts
IDSS 11000 to 54000 milliamps
Package Type 8-PowerTDFN
View Details