Manufacturer: NXP
Win Source Part Number: 83201-BSP254A
Packaging: Reel - TR
Mounting: Through Hole
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 1W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Obsolete(EOL)
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-92-3
Dimension: TO-226-3, TO-92-3 (TO-226AA) (Formed Leads)
Drain-Source Breakdown Voltage: 250V
Continuous Drain Current at 25°C: 200mA (Ta)
Gate-Source Threshold Voltage: 2.8V @ 1mA
Max Input Capacitance: 90pF @ 25V
Maximum Gate-Source Voltage: 20V
Maximum Rds On at Id,Vgs: 15 Ohm @ 200mA, 10V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
MOSFET P-CH 250V 0.2A SOT54 Product overview: BSP254A from NXP Semiconductors is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V, 0.2A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 250V, 0.2A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-BSP254A can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 83201-BSP254A | 285-BSP254A |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSP254A | 250V 0.2A MOSFET Transistor |
| Polarity | P-Channel; P-Channel | P-Channel |
| V(BR)DSS | 250 volts | |
| PD | 1000 milliwatts | 1000 milliwatts |