NXP Semiconductors OEM Parts - OEM Parts (A - B) - BLF544 BLF544

Description
Manufacturer: NXP Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1049339-BLF544 Packaging: Bulk Current Rating: 3.5 A Drain to Source Voltage (Vdss): 65 V Gain: 14 dB Number of Pins: 6 Categories: OEM Parts(A-B) Popularity: Low Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Shortage Lead Free: Yes RoHS: Compliant Voltage Rating (DC): 65 V Continuous Drain Current (ID): 3.5 A
Request a Quote
Description
Manufacturer: NXP Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1049339-BLF544 Packaging: Bulk Current Rating: 3.5 A Drain to Source Voltage (Vdss): 65 V Gain: 14 dB Number of Pins: 6 Categories: OEM Parts(A-B) Popularity: Low Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Shortage Lead Free: Yes RoHS: Compliant Voltage Rating (DC): 65 V Continuous Drain Current (ID): 3.5 A
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (A - B) - BLF544 - 1049339-BLF544 - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (A - B) - BLF544
1049339-BLF544
OEM Parts - OEM Parts (A - B) - BLF544 1049339-BLF544
Manufacturer: NXP Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1049339-BLF544 Packaging: Bulk Current Rating: 3.5 A Drain to Source Voltage (Vdss): 65 V Gain: 14 dB Number of Pins: 6 Categories: OEM Parts(A-B) Popularity: Low Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Shortage Lead Free: Yes RoHS: Compliant Voltage Rating (DC): 65 V Continuous Drain Current (ID): 3.5 A

Manufacturer: NXP
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1049339-BLF544
Packaging: Bulk
Current Rating: 3.5 A
Drain to Source Voltage (Vdss): 65 V
Gain: 14 dB
Number of Pins: 6
Categories: OEM Parts(A-B)
Popularity: Low
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Shortage
Lead Free: Yes
RoHS: Compliant
Voltage Rating (DC): 65 V
Continuous Drain Current (ID): 3.5 A

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1049339-BLF544
Product Name OEM Parts - OEM Parts (A - B) - BLF544
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

QUAD/DUAL SUPERCAPACITOR AUTO BALANCING (SAB™) MOSFET ARRAY - ALD910024SAL - Advanced Linear Devices, Inc.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement; Precision Enhancement Mode
V(BR)DSS 10.6 volts
View Details
3 suppliers
60 V, N-channel Trench MOSFET - 2N7002AKM-QYL - Nexperia B.V.
Specs
MOSFET Operating Mode Enhancement
V(BR)DSS 60 volts
IDSS 350000 milliamps
View Details
2 suppliers
Specs
V(BR)DSS 40 volts
IDSS 43000 milliamps
Packing Method Tape Reel; Tape & Reel (TR)
View Details