NXP Semiconductors RF Amplifiers - BGU8M1UKAZ BGU8M1UKAZ

Description
Manufacturer: NXP Win Source Part Number: 1023348-BGU8M1UKAZ Packaging: Reel - TR Test Frequency: 2.2GHz Frequency: 1.8GHz to 2.2GHz Gain: 17dB Noise Figure: 0.7dB RF Type: Cellular Categories: RF/IF and RFID Status: Active Case / Package: 6-WLCSP (0.65x0.44) Supply Voltage - Operating: 1.5 V to 3.1 V Operating Supply Current: 5mA Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: NXP Win Source Part Number: 1023348-BGU8M1UKAZ Packaging: Reel - TR Test Frequency: 2.2GHz Frequency: 1.8GHz to 2.2GHz Gain: 17dB Noise Figure: 0.7dB RF Type: Cellular Categories: RF/IF and RFID Status: Active Case / Package: 6-WLCSP (0.65x0.44) Supply Voltage - Operating: 1.5 V to 3.1 V Operating Supply Current: 5mA Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF Amplifiers - BGU8M1UKAZ
1023348-BGU8M1UKAZ
RF Amplifiers - BGU8M1UKAZ 1023348-BGU8M1UKAZ
Manufacturer: NXP Win Source Part Number: 1023348-BGU8M1UKAZ Packaging: Reel - TR Test Frequency: 2.2GHz Frequency: 1.8GHz to 2.2GHz Gain: 17dB Noise Figure: 0.7dB RF Type: Cellular Categories: RF/IF and RFID Status: Active Case / Package: 6-WLCSP (0.65x0.44) Supply Voltage - Operating: 1.5 V to 3.1 V Operating Supply Current: 5mA Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance

Manufacturer: NXP
Win Source Part Number: 1023348-BGU8M1UKAZ
Packaging: Reel - TR
Test Frequency: 2.2GHz
Frequency: 1.8GHz to 2.2GHz
Gain: 17dB
Noise Figure: 0.7dB
RF Type: Cellular
Categories: RF/IF and RFID
Status: Active
Case / Package: 6-WLCSP (0.65x0.44)
Supply Voltage - Operating: 1.5 V to 3.1 V
Operating Supply Current: 5mA
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
RF and Wireless - RF Amplifiers - BGU8M1UKAZ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Amplifiers
BGU8M1UKAZ
RF and Wireless - RF Amplifiers BGU8M1UKAZ
IC AMP CELL 1.805-2.2GHZ 6WLCSP

IC AMP CELL 1.805-2.2GHZ 6WLCSP

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers
Product Number 1023348-BGU8M1UKAZ BGU8M1UKAZ
Product Name RF Amplifiers - BGU8M1UKAZ RF and Wireless - RF Amplifiers
Applications RF Microwave
Frequency Range 1800 to 2200 MHz 1805 to 2200 MHz
Minimum Gain 17 dB ? to 16 dB
Maximum Gain 17 dB 16 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - BGA728L7E6327XTSA1 - 104256-BGA728L7E6327XTSA1 - Win Source Electronics
Specs
Applications RF Microwave
Frequency Range 170 to 1675 MHz
Minimum Gain 15.75 dB
View Details
3 suppliers
Broadband Preamplifiers - Model PAM-0118P - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 20 to 18000 MHz
View Details
4 - 40 GHz Wideband Gain Block - AMM-9862PSM - Marki Microwave LLC
Specs
Frequency Range 4000 to 40000 MHz
Package Type Surface Mount; surface-mount
View Details
Low Phase Noise Amplifiers - HX2410 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 5 to 500 MHz
View Details