NXP Semiconductors RF Amplifiers BGU8309Z

Description
RF Amplifier IC Galileo, GLONASS, GPS 1.559GHz ~ 1.61GHz 5-X2SON (0.8x0.8)
Request a Quote Datasheet
Description
RF Amplifier IC Galileo, GLONASS, GPS 1.559GHz ~ 1.61GHz 5-X2SON (0.8x0.8)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - BGU8309Z-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
BGU8309Z-ND
RF Amplifiers BGU8309Z-ND
RF Amplifier IC Galileo, GLONASS, GPS 1.559GHz ~ 1.61GHz 5-X2SON (0.8x0.8)

RF Amplifier IC Galileo, GLONASS, GPS 1.559GHz ~ 1.61GHz 5-X2SON (0.8x0.8)

Buy Now Datasheet
RF and Wireless - RF Amplifiers - BGU8309Z - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Amplifiers
BGU8309Z
RF and Wireless - RF Amplifiers BGU8309Z
IC AMP GALI 1.559-1.61GHZ 5X2SON

IC AMP GALI 1.559-1.61GHZ 5X2SON

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers
Product Number BGU8309Z-ND BGU8309Z
Product Name RF Amplifiers RF and Wireless - RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier; Bi-directional
Applications Galileo, GLONASS, GPS
Frequency Range 1559 to 1610 MHz 1559 to 1610 MHz
Minimum Gain 19 dB ? to 19 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - BGA 619 E6327 - 913321-BGA 619 E6327 - Win Source Electronics
Specs
Applications RF Microwave
Package Type Surface Mount; PG-TSLP-7-1
View Details
2 suppliers
Preamplifier - PAM-5K300 - A.H. Systems Inc.
A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier
Applications EMC/RFI Testing
Frequency Range 0.0050 to 300 MHz
View Details
A-3567UC, 30 GHz - 67 GHz LO Driver Amplifier - A-3567UC - Marki Microwave LLC
Specs
Frequency Range 30000 to 67000 MHz
Package Type Connectorized; connectorized
View Details
RF & MW LNA - 1110608 - Richardson RFPD
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 2000 to 6000 MHz
Maximum Gain 25 dB
View Details