NXP Semiconductors RF Amplifiers - BGU8009 BGU8009

Description
Manufacturer: NXP Win Source Part Number: 093906-BGU8009 Packaging: Reel - TR Test Frequency: 1.559GHz to 1.61GHz Frequency: 1.559GHz to 1.61GHz Gain: 18dB Noise Figure: 0.65dB P1dB: -7dBm RF Type: Galileo, GLONASS, GPS Categories: RF/IF and RFID Status: Active Case / Package: 6-XSON (1.1x0.9) Supply Voltage - Operating: 1.5 V to 3.1 V Operating Supply Current: 4.4mA Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: NXP Win Source Part Number: 093906-BGU8009 Packaging: Reel - TR Test Frequency: 1.559GHz to 1.61GHz Frequency: 1.559GHz to 1.61GHz Gain: 18dB Noise Figure: 0.65dB P1dB: -7dBm RF Type: Galileo, GLONASS, GPS Categories: RF/IF and RFID Status: Active Case / Package: 6-XSON (1.1x0.9) Supply Voltage - Operating: 1.5 V to 3.1 V Operating Supply Current: 4.4mA Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - BGU8009 - 093906-BGU8009 - Win Source Electronics
Laguna Hills, CA, United States
RF Amplifiers - BGU8009
093906-BGU8009
RF Amplifiers - BGU8009 093906-BGU8009
Manufacturer: NXP Win Source Part Number: 093906-BGU8009 Packaging: Reel - TR Test Frequency: 1.559GHz to 1.61GHz Frequency: 1.559GHz to 1.61GHz Gain: 18dB Noise Figure: 0.65dB P1dB: -7dBm RF Type: Galileo, GLONASS, GPS Categories: RF/IF and RFID Status: Active Case / Package: 6-XSON (1.1x0.9) Supply Voltage - Operating: 1.5 V to 3.1 V Operating Supply Current: 4.4mA Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Sufficient

Manufacturer: NXP
Win Source Part Number: 093906-BGU8009
Packaging: Reel - TR
Test Frequency: 1.559GHz to 1.61GHz
Frequency: 1.559GHz to 1.61GHz
Gain: 18dB
Noise Figure: 0.65dB
P1dB: -7dBm
RF Type: Galileo, GLONASS, GPS
Categories: RF/IF and RFID
Status: Active
Case / Package: 6-XSON (1.1x0.9)
Supply Voltage - Operating: 1.5 V to 3.1 V
Operating Supply Current: 4.4mA
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Amplifiers
Product Number 093906-BGU8009
Product Name RF Amplifiers - BGU8009
Applications RF Microwave
Frequency Range 1559 to 1610 MHz
Minimum Gain 18 dB
Maximum Gain 18 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - BGA7H1N6E6327XTSA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications LTE
Frequency Range 2300 to 2690 MHz
View Details
5 suppliers
Broadband Preamplifiers - Model PAM-0126 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 1000 to 26500 MHz
View Details
AKA-1300D, DC - 14 GHz Cascadable Broadband InGaP MMIC Amplifier - AKA-1300D - Marki Microwave LLC
Specs
Frequency Range 0.0 to 14000 MHz
Package Type bare-die
View Details
DC - 6000 MHz Cascadable Gain Block - AG201-86G - Qorvo
Specs
Applications Mobile / Wireless Systems
RoHS Compliant RoHS
Frequency Range ? to 6000 MHz
View Details