NXP Semiconductors RF and Wireless - RF Amplifiers BGU8006115

Description
IC AMP RF LNA FOR GNSS 6WLCSP
Description
IC AMP RF LNA FOR GNSS 6WLCSP

Suppliers

Company
Product
Description
Supplier Links
RF and Wireless - RF Amplifiers - BGU8006115 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Amplifiers
BGU8006115
RF and Wireless - RF Amplifiers BGU8006115
IC AMP RF LNA FOR GNSS 6WLCSP

IC AMP RF LNA FOR GNSS 6WLCSP

Supplier's Site

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers
Product Number BGU8006115
Product Name RF and Wireless - RF Amplifiers
Unlock Full Specs
to access all available technical data

Similar Products

Detector Log Video Amplifiers(DLVAs) - NDLVA-26500-40000-36 - kTB Solutions
Specs
Amplifier Type DLVA
Frequency Range 26500 to 40000 MHz
Output VSWR 3.5 :1
View Details
Specs
Applications RF Microwave
View Details
Low Phase Noise Amplifiers - HX2400 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 8 to 4000 MHz
Minimum Gain 14 dB
View Details
ADM-8556PC, 6 - 20 GHz Distributed Amplifier - ADM-8556PC - Marki Microwave LLC
Specs
Frequency Range 6000 to 20000 MHz
Package Type Connectorized; connectorized
View Details