RF Amplifier IC Cellular 800MHz ~ 950MHz 16-HLQFN (8x8)
Win Source Part Number: 1010423-BGU7061,518
Category: RF/IF and RFID>RF Amplifiers
Package: Tape & Reel (TR)
Standard Package: 2,000
Mounting: SMD (SMT)
Test Frequency: 800MHz ~ 950MHz
Frequency: 800MHz ~ 950MHz
Gain: 37dB
Noise Figure: 0.78dB
Current - Supply: 200mA
P1dB: -13dBm
RF Type: Cellular
Voltage - Supply: 4.75V ~ 5.25V
Package / Case: 16-LQFN Exposed Pad
Supplier Device Package: 16-HLQFN (8x8)
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Mfr: NXP USA Inc.
Other Names: 935296759518
Base Product Number: BGU7061
Product Status: Last Time Buy
IC AMP CELL 800-950MHZ 16HLQFN
| DigiKey | Win Source Electronics | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | RF Amplifiers | RF Amplifiers | RF Amplifiers |
| Product Number | BGU7061,518-ND | 1010423-BGU7061,518 | BGU7061,518 |
| Product Name | RF Amplifiers | RF/IF and RFID - RF Amplifiers | RF and Wireless - RF Amplifiers |
| Amplifier Type | Low Noise Amplifier; Power Amplifier | ||
| Applications | Mobile / Wireless Systems; Cellular | RF Microwave | |
| Frequency Range | 800 to 950 MHz | 800 to 950 MHz | 800 to 950 MHz |
| Minimum Gain | 37 dB | 37 dB | ? to 37 dB |
| Maximum Gain | 37 dB | 37 dB | 37 dB |