NXP Semiconductors RF Amplifiers BGU7031,115

Description
RF Amplifier IC General Purpose 40MHz ~ 1GHz 6-TSSOP
Request a Quote Datasheet
Description
RF Amplifier IC General Purpose 40MHz ~ 1GHz 6-TSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 568-5506-2-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
568-5506-2-ND
RF Amplifiers 568-5506-2-ND
RF Amplifier IC General Purpose 40MHz ~ 1GHz 6-TSSOP

RF Amplifier IC General Purpose 40MHz ~ 1GHz 6-TSSOP

Buy Now Datasheet
Laguna Hills, CA, United States
RF Amplifiers - BGU7031,115
097001-BGU7031,115
RF Amplifiers - BGU7031,115 097001-BGU7031,115
Manufacturer: NXP Win Source Part Number: 097001-BGU7031,115 Packaging: Reel - TR Test Frequency: 1GHz Frequency: 40MHz to 1GHz Gain: 10dB Noise Figure: 4.5dB P1dB: 13dBm (20mW) RF Type: General Purpose Categories: RF/IF and RFID Status: Active Case / Package: 6-TSSOP Supply Voltage - Operating: 4.75 V to 5.25 V Operating Supply Current: 43mA Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Sufficient

Manufacturer: NXP
Win Source Part Number: 097001-BGU7031,115
Packaging: Reel - TR
Test Frequency: 1GHz
Frequency: 40MHz to 1GHz
Gain: 10dB
Noise Figure: 4.5dB
P1dB: 13dBm (20mW)
RF Type: General Purpose
Categories: RF/IF and RFID
Status: Active
Case / Package: 6-TSSOP
Supply Voltage - Operating: 4.75 V to 5.25 V
Operating Supply Current: 43mA
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
RF and Wireless - RF Amplifiers - BGU7031,115 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Amplifiers
BGU7031,115
RF and Wireless - RF Amplifiers BGU7031,115
IC RF AMP GPS 40MHZ-1GHZ 6TSSOP

IC RF AMP GPS 40MHZ-1GHZ 6TSSOP

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers RF Amplifiers
Product Number 568-5506-2-ND 097001-BGU7031,115 BGU7031,115
Product Name RF Amplifiers RF Amplifiers - BGU7031,115 RF and Wireless - RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose RF Microwave
Frequency Range 40 to 1000 MHz 40 to 1000 MHz 40 to 1000 MHz
Minimum Gain 10 dB 10 dB ? to 10 dB
Maximum Gain 10 dB 10 dB 10 dB
Unlock Full Specs
to access all available technical data

Similar Products

Preamplifier - PAM-0101 - A.H. Systems Inc.
A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier
Applications EMC/RFI Testing
Frequency Range 10 to 1000 MHz
View Details
SMT MMIC, High Power, Linear, pHEMT Amplifier, 30 MHz to 2700 MHz, 50Ω, 5x6 mm MSiP Style Package - PHA-202+ - Mini-Circuits
Specs
Amplifier Type Power Amplifier
RoHS Compliant RoHS
MMIC Tech. MMIC
View Details
4 suppliers
Low Noise Amplifiers - NLA-600-4200-30-08 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 600 to 4200 MHz
Minimum Gain 30 dB
View Details
5.9 GHz C-V2X and 802.11p DSRC High-Power Front-End Module - SKY5A2105 - Skyworks Solutions, Inc.
Specs
Amplifier Type Power Amplifier
Frequency Range 5855 to 5925 MHz
Package Type Surface Mount; Plugin; LGA, 24-pin
View Details