NXP Semiconductors RF Amplifiers - BGS8324 BGS8324

Description
Manufacturer: NXP Win Source Part Number: 819316-BGS8324 Categories: Uncategorized Popularity: Low Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: NXP Win Source Part Number: 819316-BGS8324 Categories: Uncategorized Popularity: Low Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF Amplifiers - BGS8324
819316-BGS8324
RF Amplifiers - BGS8324 819316-BGS8324
Manufacturer: NXP Win Source Part Number: 819316-BGS8324 Categories: Uncategorized Popularity: Low Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Limited

Manufacturer: NXP
Win Source Part Number: 819316-BGS8324
Categories: Uncategorized
Popularity: Low
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Amplifiers
Product Number 819316-BGS8324
Product Name RF Amplifiers - BGS8324
Applications RF Microwave
Unlock Full Specs
to access all available technical data

Similar Products

ADM3-00001PD, 300 kHz - 18 GHz Broadband High-Gain Amplifier - ADM3-00001PD - Marki Microwave LLC
Specs
Frequency Range 0.3000 to 18000 MHz
Package Type Connectorized; connectorized
View Details
Low Phase Noise Amplifiers - HX2600 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 10 to 6000 MHz
Minimum Gain 11 dB
View Details
Preamplifier - PAM-0207A - A.H. Systems Inc.
A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/RFI Testing
Frequency Range 20 to 7000 MHz
View Details
RF Amplifiers - BGB719N7ESDE6327XTMA1 - 103733-BGB719N7ESDE6327XTMA1 - Win Source Electronics
Specs
Applications RF Microwave
Frequency Range 10 to 1000 MHz
Minimum Gain 13.5 dB
View Details
3 suppliers