NXP Semiconductors RF Amplifiers - BGA7350,115 BGA7350,115

Description
Manufacturer: NXP Win Source Part Number: 128489-BGA7350,115 Packaging: Reel - TR Test Frequency: 50MHz Frequency: 50MHz to 250MHz Gain: 19.5dB Noise Figure: 6dB P1dB: 17dBm RF Type: General Purpose Categories: RF/IF and RFID Status: Active Case / Package: 32-HVQFN (5x5) Supply Voltage - Operating: 4.75 V to 5.25 V Operating Supply Current: 245mA Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: NXP Win Source Part Number: 128489-BGA7350,115 Packaging: Reel - TR Test Frequency: 50MHz Frequency: 50MHz to 250MHz Gain: 19.5dB Noise Figure: 6dB P1dB: 17dBm RF Type: General Purpose Categories: RF/IF and RFID Status: Active Case / Package: 32-HVQFN (5x5) Supply Voltage - Operating: 4.75 V to 5.25 V Operating Supply Current: 245mA Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF Amplifiers - BGA7350,115
128489-BGA7350,115
RF Amplifiers - BGA7350,115 128489-BGA7350,115
Manufacturer: NXP Win Source Part Number: 128489-BGA7350,115 Packaging: Reel - TR Test Frequency: 50MHz Frequency: 50MHz to 250MHz Gain: 19.5dB Noise Figure: 6dB P1dB: 17dBm RF Type: General Purpose Categories: RF/IF and RFID Status: Active Case / Package: 32-HVQFN (5x5) Supply Voltage - Operating: 4.75 V to 5.25 V Operating Supply Current: 245mA Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance

Manufacturer: NXP
Win Source Part Number: 128489-BGA7350,115
Packaging: Reel - TR
Test Frequency: 50MHz
Frequency: 50MHz to 250MHz
Gain: 19.5dB
Noise Figure: 6dB
P1dB: 17dBm
RF Type: General Purpose
Categories: RF/IF and RFID
Status: Active
Case / Package: 32-HVQFN (5x5)
Supply Voltage - Operating: 4.75 V to 5.25 V
Operating Supply Current: 245mA
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
RF Amplifiers - BGA7350,115-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
BGA7350,115-ND
RF Amplifiers BGA7350,115-ND
RF Amplifier IC General Purpose 50MHz ~ 250MHz 32-HVQFN (5x5)

RF Amplifier IC General Purpose 50MHz ~ 250MHz 32-HVQFN (5x5)

Buy Now Datasheet
RF and Wireless - RF Amplifiers - BGA7350,115 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Amplifiers
BGA7350,115
RF and Wireless - RF Amplifiers BGA7350,115
IC AMP GPS 50MHZ-250MHZ 32HVQFN

IC AMP GPS 50MHZ-250MHZ 32HVQFN

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers RF Amplifiers
Product Number 128489-BGA7350,115 BGA7350,115-ND BGA7350,115
Product Name RF Amplifiers - BGA7350,115 RF Amplifiers RF and Wireless - RF Amplifiers
Applications RF Microwave General Purpose
Frequency Range 50 to 250 MHz 50 to 250 MHz 50 to 250 MHz
Minimum Gain 19.5 dB 19.5 dB ? to 19.5 dB
Maximum Gain 19.5 dB 19.5 dB 19.5 dB
Noise Figure 6 dB 6 dB
Unlock Full Specs
to access all available technical data

Similar Products

DC - 6000 MHz Cascadable Gain Block - AG402-86G - Qorvo
Specs
Applications Mobile / Wireless Systems
RoHS Compliant RoHS
Frequency Range ? to 6000 MHz
View Details
RF Amplifiers - HFA3624IA1K - 873520-HFA3624IA1K - Win Source Electronics
Specs
Applications RF Microwave
View Details
Low Noise Amplifiers - NLA-500-18000-40-35 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 500 to 18000 MHz
Minimum Gain 40 dB
View Details
RF Amplifiers ICs - 2412867 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low Noise
RoHS Compliant RoHS
Gain Flatness 16 dB
View Details