NXP Semiconductors RF Amplifiers BGA7210X

Description
RF Amplifier IC General Purpose 700MHz ~ 3.8GHz 32-HVQFN (5x5)
Request a Quote Datasheet
Description
RF Amplifier IC General Purpose 700MHz ~ 3.8GHz 32-HVQFN (5x5)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - BGA7210X-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
BGA7210X-ND
RF Amplifiers BGA7210X-ND
RF Amplifier IC General Purpose 700MHz ~ 3.8GHz 32-HVQFN (5x5)

RF Amplifier IC General Purpose 700MHz ~ 3.8GHz 32-HVQFN (5x5)

Buy Now Datasheet
Laguna Hills, CA, United States
RF Amplifiers - BGA7210X
864208-BGA7210X
RF Amplifiers - BGA7210X 864208-BGA7210X
Manufacturer: NXP Win Source Part Number: 864208-BGA7210X Features: RF Amplifier IC General Purpose 700MHz ~ 3.8GHz 32-HVQFN (5x5) Package: Reel - TR Package: 32-VFQFN Exposed Pad Mounting: Surface Mount Family Name: BGA7210 Categories: RF/IF and RFID Case / Package: 32-HVQFN (5x5) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Quantity per package: 1500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 38 Weeks REACH Status: REACH Unaffected HTSUS: 8542.33.0001

Manufacturer: NXP
Win Source Part Number: 864208-BGA7210X
Features: RF Amplifier IC General Purpose 700MHz ~ 3.8GHz 32-HVQFN (5x5)
Package: Reel - TR
Package: 32-VFQFN Exposed Pad
Mounting: Surface Mount
Family Name: BGA7210
Categories: RF/IF and RFID
Case / Package: 32-HVQFN (5x5)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
Quantity per package: 1500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 38 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001

Buy Now Datasheet
RF and Wireless - RF Amplifiers - BGA7210X - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Amplifiers
BGA7210X
RF and Wireless - RF Amplifiers BGA7210X
IC AMP GPS 700MHZ-3.8GHZ 32HVQFN

IC AMP GPS 700MHZ-3.8GHZ 32HVQFN

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers RF Amplifiers
Product Number BGA7210X-ND 864208-BGA7210X BGA7210X
Product Name RF Amplifiers RF Amplifiers - BGA7210X RF and Wireless - RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose RF Microwave
Frequency Range 700 to 3800 MHz 700 to 3800 MHz
Minimum Gain 28 dB ? to 28 dB
Maximum Gain 28 dB 28 dB
Unlock Full Specs
to access all available technical data

Similar Products

Low Noise Amplifier MMICs - LTE / 3G LNAs - BGA5H1BN6 - Infineon Technologies AG
Specs
Amplifier Type Low Noise Amplifier
Applications Mobile / Wireless Systems
RoHS Compliant RoHS
View Details
Preamplifier - PAM-5K300 - A.H. Systems Inc.
A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier
Applications EMC/RFI Testing
Frequency Range 0.0050 to 300 MHz
View Details
ADM-8556CH, 6 - 20 GHz Distributed Amplifier - ADM-8556CH - Marki Microwave LLC
Specs
Frequency Range 6000 to 20000 MHz
Package Type bare-die
View Details
Low Phase Noise Amplifiers - HX2600 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 10 to 6000 MHz
Minimum Gain 11 dB
View Details