NXP Semiconductors RF/IF and RFID - RF Amplifiers BGA7204,115

Description
Win Source Part Number: 1011183-BGA7204,115 Category: RF/IF and RFID>RF Amplifiers Package: Tape & Reel Standard Package: 1,500 Mounting: SMD (SMT) Test Frequency: 2.1GHz Frequency: 400MHz ~ 2.75GHz Gain: 16.5dB ~ 18.5dB Noise Figure: 7dB Current - Supply: 115mA P1dB: 20.5dBm RF Type: General Purpose Voltage - Supply: 4.75V ~ 5.25V Package / Case: 32-VFQFN Exposed Pad Supplier Device Package: 32-HVQFN (5x5) ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.33.0001 Mfr: NXP USA Inc. Other Names: BGA7204,115INACTIVE, 935292558515,568-950 7-6,BGA7204515,BGA72 04,115-ND,NXPNXPBGA7 204,115,2156-BGA7204 ,115,568-9507-2,9352 92558115,568-9507-1, BGA7204,515 Base Product Number: BGA7204 Product Status: Last Time Buy
Request a Quote Datasheet
Description
Win Source Part Number: 1011183-BGA7204,115 Category: RF/IF and RFID>RF Amplifiers Package: Tape & Reel Standard Package: 1,500 Mounting: SMD (SMT) Test Frequency: 2.1GHz Frequency: 400MHz ~ 2.75GHz Gain: 16.5dB ~ 18.5dB Noise Figure: 7dB Current - Supply: 115mA P1dB: 20.5dBm RF Type: General Purpose Voltage - Supply: 4.75V ~ 5.25V Package / Case: 32-VFQFN Exposed Pad Supplier Device Package: 32-HVQFN (5x5) ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.33.0001 Mfr: NXP USA Inc. Other Names: BGA7204,115INACTIVE, 935292558515,568-950 7-6,BGA7204515,BGA72 04,115-ND,NXPNXPBGA7 204,115,2156-BGA7204 ,115,568-9507-2,9352 92558115,568-9507-1, BGA7204,515 Base Product Number: BGA7204 Product Status: Last Time Buy
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF/IF and RFID - RF Amplifiers
1011183-BGA7204,115
RF/IF and RFID - RF Amplifiers 1011183-BGA7204,115
Win Source Part Number: 1011183-BGA7204,115 Category: RF/IF and RFID>RF Amplifiers Package: Tape & Reel Standard Package: 1,500 Mounting: SMD (SMT) Test Frequency: 2.1GHz Frequency: 400MHz ~ 2.75GHz Gain: 16.5dB ~ 18.5dB Noise Figure: 7dB Current - Supply: 115mA P1dB: 20.5dBm RF Type: General Purpose Voltage - Supply: 4.75V ~ 5.25V Package / Case: 32-VFQFN Exposed Pad Supplier Device Package: 32-HVQFN (5x5) ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.33.0001 Mfr: NXP USA Inc. Other Names: BGA7204,115INACTIVE, 935292558515,568-950 7-6,BGA7204515,BGA72 04,115-ND,NXPNXPBGA7 204,115,2156-BGA7204 ,115,568-9507-2,9352 92558115,568-9507-1, BGA7204,515 Base Product Number: BGA7204 Product Status: Last Time Buy

Win Source Part Number: 1011183-BGA7204,115
Category: RF/IF and RFID>RF Amplifiers
Package: Tape & Reel
Standard Package: 1,500
Mounting: SMD (SMT)
Test Frequency: 2.1GHz
Frequency: 400MHz ~ 2.75GHz
Gain: 16.5dB ~ 18.5dB
Noise Figure: 7dB
Current - Supply: 115mA
P1dB: 20.5dBm
RF Type: General Purpose
Voltage - Supply: 4.75V ~ 5.25V
Package / Case: 32-VFQFN Exposed Pad
Supplier Device Package: 32-HVQFN (5x5)
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Mfr: NXP USA Inc.
Other Names: BGA7204,115INACTIVE,935292558515,568-9507-6,BGA7204515,BGA7204,115-ND,NXPNXPBGA7204,115,2156-BGA7204,115,568-9507-2,935292558115,568-9507-1,BGA7204,515
Base Product Number: BGA7204
Product Status: Last Time Buy

Buy Now Datasheet
RF Amplifiers - 568-9507-2-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
568-9507-2-ND
RF Amplifiers 568-9507-2-ND
RF Amplifier IC General Purpose 400MHz ~ 2.75GHz 32-HVQFN (5x5)

RF Amplifier IC General Purpose 400MHz ~ 2.75GHz 32-HVQFN (5x5)

Buy Now Datasheet
RF and Wireless - RF Amplifiers - BGA7204,115 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Amplifiers
BGA7204,115
RF and Wireless - RF Amplifiers BGA7204,115
IC AMP GP 400MHZ-2.75GHZ 32HVQFN

IC AMP GP 400MHZ-2.75GHZ 32HVQFN

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers RF Amplifiers
Product Number 1011183-BGA7204,115 568-9507-2-ND BGA7204,115
Product Name RF/IF and RFID - RF Amplifiers RF Amplifiers RF and Wireless - RF Amplifiers
Applications RF Microwave General Purpose
Frequency Range 400 to 2750 MHz 400 to 2750 MHz 400 to 2750 MHz
Minimum Gain 16.5 to 18.5 dB 16.5 dB ? to 16.5 dB
Maximum Gain 16.5 to 18.5 dB 18.5 dB 18.5 dB
Noise Figure 7 dB 7 dB
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Applications RF Microwave
Package Type Surface Mount; 6-SuperMiniMold
View Details
RF Amplifiers ICs - 6977262 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Gain and phase detector
RoHS Compliant RoHS
Gain Flatness 30 dB
View Details
Detector Log Video Amplifiers(DLVAs) - NDLVA-500-2000-70 - kTB Solutions
Specs
Amplifier Type DLVA
Frequency Range 500 to 2000 MHz
Output VSWR 2 :1
View Details
Specs
Applications RF Microwave
View Details