RF Amplifier IC General Purpose 400MHz ~ 2.7GHz SOT-89-3
RF Amplifier IC General Purpose 400MHz ~ 2.7GHz SOT-89-3
RF AMPLIFIER, 2.7GHZ, -40 TO 85DEG C; Frequency Min:400MHz; Frequency Max:2.7GHz; Gain:11dB; Noise Figure Typ:3.9dB; RF IC Case Style:SOT-89; No. of Pins:3Pins; Supply Voltage Min:-; Supply Voltage Max:5V; Operating Temperature RoHS Compliant: Yes
IC AMP GPS 400MHZ-2.7GHZ SOT89-3
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | RF Amplifiers | RF Amplifiers | RF Amplifiers |
| Product Number | 568-14114-1-ND | 07AH3626 | BGA7027,135 |
| Product Name | RF Amplifiers | Rf Amplifier, 2.7Ghz, -40 To 85Deg C; Frequency Min Nxp | RF and Wireless - RF Amplifiers |
| Amplifier Type | Low Noise Amplifier; Power Amplifier | ||
| Applications | General Purpose | ||
| Frequency Range | 400 to 2700 MHz | 2700 MHz | 400 to 2700 MHz |
| Minimum Gain | 11 dB | 11 dB | ? to 11 dB |
| Maximum Gain | 11 dB | 11 dB | 11 dB |