NXP Semiconductors RF Amplifiers - BGA2815 BGA2815

Description
Manufacturer: NXP Win Source Part Number: 1153397-BGA2815 Manufacturer Homepage: www.nxp.com Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Sufficient
Request a Quote
Description
Manufacturer: NXP Win Source Part Number: 1153397-BGA2815 Manufacturer Homepage: www.nxp.com Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Sufficient
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF Amplifiers - BGA2815
1153397-BGA2815
RF Amplifiers - BGA2815 1153397-BGA2815
Manufacturer: NXP Win Source Part Number: 1153397-BGA2815 Manufacturer Homepage: www.nxp.com Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Sufficient

Manufacturer: NXP
Win Source Part Number: 1153397-BGA2815
Manufacturer Homepage: www.nxp.com
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Sufficient

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Amplifiers
Product Number 1153397-BGA2815
Product Name RF Amplifiers - BGA2815
Applications RF Microwave
Unlock Full Specs
to access all available technical data

Similar Products

Detector Log Video Amplifiers(DLVAs) - NDLVA-1000-18000-70 - kTB Solutions
Specs
Amplifier Type DLVA
Frequency Range 1000 to 18000 MHz
Output VSWR 2.5 :1
View Details
Specs
Applications RF Microwave
Package Type Surface Mount; 6-SuperMiniMold
View Details
3 - 30 GHz Wideband Low Noise Amplifier - AMM-9860PSM - Marki Microwave LLC
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 3000 to 30000 MHz
Package Type Surface Mount; surface-mount
View Details
RF Amplifiers - 863-1877-2-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications CATV
Frequency Range 1200 MHz
View Details
2 suppliers