NXP Semiconductors RF Amplifiers - BGA2802 BGA2802

Description
Manufacturer: NXP Win Source Part Number: 039642-BGA2802 Packaging: Reel - TR Test Frequency: 2.15GHz Frequency: 0Hz to 2.2GHz Gain: 31dB Noise Figure: 5.1dB P1dB: 7dBm (5mW) RF Type: General Purpose Categories: RF/IF and RFID Status: Active Case / Package: 6-TSSOP Supply Voltage - Operating: 3 V to 3.6 V Operating Supply Current: 12.5mA Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: NXP Win Source Part Number: 039642-BGA2802 Packaging: Reel - TR Test Frequency: 2.15GHz Frequency: 0Hz to 2.2GHz Gain: 31dB Noise Figure: 5.1dB P1dB: 7dBm (5mW) RF Type: General Purpose Categories: RF/IF and RFID Status: Active Case / Package: 6-TSSOP Supply Voltage - Operating: 3 V to 3.6 V Operating Supply Current: 12.5mA Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF Amplifiers - BGA2802
039642-BGA2802
RF Amplifiers - BGA2802 039642-BGA2802
Manufacturer: NXP Win Source Part Number: 039642-BGA2802 Packaging: Reel - TR Test Frequency: 2.15GHz Frequency: 0Hz to 2.2GHz Gain: 31dB Noise Figure: 5.1dB P1dB: 7dBm (5mW) RF Type: General Purpose Categories: RF/IF and RFID Status: Active Case / Package: 6-TSSOP Supply Voltage - Operating: 3 V to 3.6 V Operating Supply Current: 12.5mA Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Sufficient

Manufacturer: NXP
Win Source Part Number: 039642-BGA2802
Packaging: Reel - TR
Test Frequency: 2.15GHz
Frequency: 0Hz to 2.2GHz
Gain: 31dB
Noise Figure: 5.1dB
P1dB: 7dBm (5mW)
RF Type: General Purpose
Categories: RF/IF and RFID
Status: Active
Case / Package: 6-TSSOP
Supply Voltage - Operating: 3 V to 3.6 V
Operating Supply Current: 12.5mA
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Amplifiers
Product Number 039642-BGA2802
Product Name RF Amplifiers - BGA2802
Applications RF Microwave
Frequency Range 0.0 to 2200 MHz
Minimum Gain 31 dB
Maximum Gain 31 dB
Unlock Full Specs
to access all available technical data

Similar Products

11 GHz – 38 GHz GaAs Driver Amplifier - AMM-7199ACH - Marki Microwave LLC
Specs
Frequency Range 11000 to 38000 MHz
Package Type bare-die
View Details
RF Amplifiers - BGA5L1BN6E6327XTSA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications LTE
Minimum Gain 18.5 dB
View Details
4 suppliers
RF Amplifiers - SKY65124-21 - 968867-SKY65124-21 - Win Source Electronics
Specs
Applications RF Microwave
RoHS Compliant RoHS
Frequency Range 1990 MHz
View Details
Preamplifier - PAM-0101 - A.H. Systems Inc.
A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier
Applications EMC/RFI Testing
Frequency Range 10 to 1000 MHz
View Details