NXP Semiconductors RF Amplifiers - BGA2801 BGA2801

Description
Manufacturer: NXP Win Source Part Number: 1153396-BGA2801 Manufacturer Homepage: www.nxp.com Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: NXP Win Source Part Number: 1153396-BGA2801 Manufacturer Homepage: www.nxp.com Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF Amplifiers - BGA2801
1153396-BGA2801
RF Amplifiers - BGA2801 1153396-BGA2801
Manufacturer: NXP Win Source Part Number: 1153396-BGA2801 Manufacturer Homepage: www.nxp.com Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance

Manufacturer: NXP
Win Source Part Number: 1153396-BGA2801
Manufacturer Homepage: www.nxp.com
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Amplifiers
Product Number 1153396-BGA2801
Product Name RF Amplifiers - BGA2801
Applications RF Microwave
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Frequency Range 6000 to 14000 MHz
Minimum Gain ? to 18 dB
Maximum Gain 18 dB
View Details
Specs
Applications RF Microwave
Package Type Surface Mount; 8-MSOP
View Details
Low Noise Amplifiers - NLA-9000-10000-25-15 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 9000 to 10000 MHz
Minimum Gain 25 dB
View Details
RF Amplifiers ICs - 2412867 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low Noise
RoHS Compliant RoHS
Gain Flatness 16 dB
View Details