NXP Semiconductors RF Amplifiers - BGA2709 BGA2709

Description
Manufacturer: NXP Win Source Part Number: 235202-BGA2709 Packaging: Reel - TR Test Frequency: 1GHz Frequency: 1.8GHz Gain: 22.7dB Noise Figure: 4dB RF Type: ISM Family Name: BGA2709 Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: 6-TSSOP Supply Voltage - Operating: 5 V to 6 V Operating Supply Current: 23.5mA Alternative Parts (Cross-Reference): ISL55007IEZ; ISL55009IEZ; ISL55011IEZ; Introduction Date: February 05, 2002 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: Obsolete Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: NXP Win Source Part Number: 235202-BGA2709 Packaging: Reel - TR Test Frequency: 1GHz Frequency: 1.8GHz Gain: 22.7dB Noise Figure: 4dB RF Type: ISM Family Name: BGA2709 Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: 6-TSSOP Supply Voltage - Operating: 5 V to 6 V Operating Supply Current: 23.5mA Alternative Parts (Cross-Reference): ISL55007IEZ; ISL55009IEZ; ISL55011IEZ; Introduction Date: February 05, 2002 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: Obsolete Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF Amplifiers - BGA2709
235202-BGA2709
RF Amplifiers - BGA2709 235202-BGA2709
Manufacturer: NXP Win Source Part Number: 235202-BGA2709 Packaging: Reel - TR Test Frequency: 1GHz Frequency: 1.8GHz Gain: 22.7dB Noise Figure: 4dB RF Type: ISM Family Name: BGA2709 Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: 6-TSSOP Supply Voltage - Operating: 5 V to 6 V Operating Supply Current: 23.5mA Alternative Parts (Cross-Reference): ISL55007IEZ; ISL55009IEZ; ISL55011IEZ; Introduction Date: February 05, 2002 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: Obsolete Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Sufficient

Manufacturer: NXP
Win Source Part Number: 235202-BGA2709
Packaging: Reel - TR
Test Frequency: 1GHz
Frequency: 1.8GHz
Gain: 22.7dB
Noise Figure: 4dB
RF Type: ISM
Family Name: BGA2709
Categories: RF/IF and RFID
Status: Obsolete(EOL)
Case / Package: 6-TSSOP
Supply Voltage - Operating: 5 V to 6 V
Operating Supply Current: 23.5mA
Alternative Parts (Cross-Reference): ISL55007IEZ; ISL55009IEZ; ISL55011IEZ;
Introduction Date: February 05, 2002
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Amplifiers
Product Number 235202-BGA2709
Product Name RF Amplifiers - BGA2709
Applications RF Microwave
Frequency Range 1800 MHz
Minimum Gain 22.7 dB
Maximum Gain 22.7 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF and Wireless - RF Amplifiers - 1354858-BGA420H6327 - Win Source Electronics
Specs
Applications RF Microwave
Minimum Gain 13 dB
Maximum Gain 13 dB
View Details
2 suppliers
Broadband Preamplifiers - Model PAM-0118P - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 20 to 18000 MHz
View Details
ADM-5974CH, Broadband Distributed Amplifier - ADM-5974CH - Marki Microwave LLC
Specs
Frequency Range 0.0 to 35000 MHz
Package Type bare-die
View Details
RF Amplifiers - 2312-QPA2463CTR7TR-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Mobile / Wireless Systems; Cellular, PCS, GSM, UMTS
Frequency Range 50 to 4000 MHz
View Details