NXP Semiconductors RF Amplifiers BGA2002,115

Description
RF Amplifier IC General Purpose 0Hz ~ 2.2GHz CMPAK-4
Request a Quote Datasheet
Description
RF Amplifier IC General Purpose 0Hz ~ 2.2GHz CMPAK-4
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - BGA2002,115-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
BGA2002,115-ND
RF Amplifiers BGA2002,115-ND
RF Amplifier IC General Purpose 0Hz ~ 2.2GHz CMPAK-4

RF Amplifier IC General Purpose 0Hz ~ 2.2GHz CMPAK-4

Buy Now Datasheet
RF and Wireless - RF Amplifiers - BGA2002,115 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - RF Amplifiers
BGA2002,115
RF and Wireless - RF Amplifiers BGA2002,115
IC RF AMP GP 0HZ-2.2GHZ CMPAK-4

IC RF AMP GP 0HZ-2.2GHZ CMPAK-4

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category RF Amplifiers RF Amplifiers
Product Number BGA2002,115-ND BGA2002,115
Product Name RF Amplifiers RF and Wireless - RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 0.0 to 2200 MHz 0.0 to 2200 MHz
Minimum Gain 19.5 dB ? to 19.5 dB
Maximum Gain 19.5 dB 19.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

GPS / GLONASS / COMPASS LNA - BGA715N7 - Infineon Technologies AG
Specs
RoHS Compliant RoHS
Frequency Range 1550 to 1615 MHz
Minimum Gain 20 dB
View Details
2 suppliers
Preamplifier - PAM-5K300 - A.H. Systems Inc.
A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier
Applications EMC/RFI Testing
Frequency Range 0.0050 to 300 MHz
View Details
Low Phase Noise Amplifiers - HX2400 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 8 to 4000 MHz
Minimum Gain 14 dB
View Details
RF Amplifiers ICs - 7958035 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Gain
RoHS Compliant RoHS
Gain Flatness 15.9 dB
View Details