NXP Semiconductors RF Amplifiers - BGA2001 BGA2001

Description
Manufacturer: NXP Win Source Part Number: 235196-BGA2001 Packaging: Reel - TR Test Frequency: 900MHz Frequency: 1.8GHz Gain: 22dB Noise Figure: 1.3dB RF Type: Cellular, DECT, PHS, SATV Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: CMPAK-4 Supply Voltage - Operating: 4.5V Operating Supply Current: 3mA to 6mA Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Application Field: Used in RF Communications
Request a Quote Datasheet
Description
Manufacturer: NXP Win Source Part Number: 235196-BGA2001 Packaging: Reel - TR Test Frequency: 900MHz Frequency: 1.8GHz Gain: 22dB Noise Figure: 1.3dB RF Type: Cellular, DECT, PHS, SATV Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: CMPAK-4 Supply Voltage - Operating: 4.5V Operating Supply Current: 3mA to 6mA Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Application Field: Used in RF Communications
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF Amplifiers - BGA2001
235196-BGA2001
RF Amplifiers - BGA2001 235196-BGA2001
Manufacturer: NXP Win Source Part Number: 235196-BGA2001 Packaging: Reel - TR Test Frequency: 900MHz Frequency: 1.8GHz Gain: 22dB Noise Figure: 1.3dB RF Type: Cellular, DECT, PHS, SATV Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: CMPAK-4 Supply Voltage - Operating: 4.5V Operating Supply Current: 3mA to 6mA Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Application Field: Used in RF Communications

Manufacturer: NXP
Win Source Part Number: 235196-BGA2001
Packaging: Reel - TR
Test Frequency: 900MHz
Frequency: 1.8GHz
Gain: 22dB
Noise Figure: 1.3dB
RF Type: Cellular, DECT, PHS, SATV
Categories: RF/IF and RFID
Status: Obsolete(EOL)
Case / Package: CMPAK-4
Supply Voltage - Operating: 4.5V
Operating Supply Current: 3mA to 6mA
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
Application Field: Used in RF Communications

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Amplifiers
Product Number 235196-BGA2001
Product Name RF Amplifiers - BGA2001
Applications RF Microwave
Frequency Range 1800 MHz
Minimum Gain 22 dB
Maximum Gain 22 dB
Unlock Full Specs
to access all available technical data

Similar Products

Low Noise Amplifiers - NLA-1.6-30-13.5-42 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 1.6 to 30 MHz
Minimum Gain 13.5 dB
View Details
2000-2230 MHz Variable Gain Amplifier - SKY65187-11 - Skyworks Solutions, Inc.
Specs
Frequency Range 2000 to 2230 MHz
Minimum Gain 24 dB
Maximum Gain 24 dB
View Details
Low Phase Noise Amplifiers - HX2410 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 5 to 500 MHz
View Details
0.01 - 65GHz mmWave GaAs Driver Amplifier - AMM-9025CH - Marki Microwave LLC
Specs
Frequency Range 0.1000 to 65000 MHz
Package Type bare-die
View Details