NXP Semiconductors 25MA 15V 5GHZ SOT23 Bipolar Transistor BFT92

Description
TRANS PNP 25MA 15V 5GHZ SOT23 Product overview: BFT92 from NXP Semiconductors is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25MA, 15V, 5GHZ, SOT23. Search-friendly keywords include transistor, BJT, switching, amplification, 25MA, 15V, 5GHZ, SOT23, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-BFT92 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRANS PNP 25MA 15V 5GHZ SOT23 Product overview: BFT92 from NXP Semiconductors is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25MA, 15V, 5GHZ, SOT23. Search-friendly keywords include transistor, BJT, switching, amplification, 25MA, 15V, 5GHZ, SOT23, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-BFT92 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
25MA 15V 5GHZ SOT23 Bipolar Transistor
283-BFT92
25MA 15V 5GHZ SOT23 Bipolar Transistor 283-BFT92
TRANS PNP 25MA 15V 5GHZ SOT23 Product overview: BFT92 from NXP Semiconductors is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25MA, 15V, 5GHZ, SOT23. Search-friendly keywords include transistor, BJT, switching, amplification, 25MA, 15V, 5GHZ, SOT23, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-BFT92 can be used for catalog matching and distributor lookup.

TRANS PNP 25MA 15V 5GHZ SOT23 Product overview: BFT92 from NXP Semiconductors is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25MA, 15V, 5GHZ, SOT23. Search-friendly keywords include transistor, BJT, switching, amplification, 25MA, 15V, 5GHZ, SOT23, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-BFT92 can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - RF Transistors (BJT) - BFT92 - 094861-BFT92 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - RF Transistors (BJT) - BFT92
094861-BFT92
TRANSISTORS - RF Transistors (BJT) - BFT92 094861-BFT92
Manufacturer: NXP Win Source Part Number: 094861-BFT92 Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 5GHz Transistor Polarity: PNP Noise Figure (dB Typ @ f): 2.5dB @ 500MHz Family Name: BFT92 Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 175°C (TJ) Case / Package: TO-236AB (SOT23) Maximum Current Collector: 25mA VCEO Maximum Collector-Emitter Breakdown Voltage: 15V Typical Gain (hFE) (Min): 20 @ 14mA, 10V Maximum Power Dissipation: 300mW Alternative Parts (Cross-Reference): BFT 92 E6327; BFT92,215; Introduction Date: November 01, 1992 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2019 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Sufficient

Manufacturer: NXP
Win Source Part Number: 094861-BFT92
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 5GHz
Transistor Polarity: PNP
Noise Figure (dB Typ @ f): 2.5dB @ 500MHz
Family Name: BFT92
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 175°C (TJ)
Case / Package: TO-236AB (SOT23)
Maximum Current Collector: 25mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 15V
Typical Gain (hFE) (Min): 20 @ 14mA, 10V
Maximum Power Dissipation: 300mW
Alternative Parts (Cross-Reference): BFT 92 E6327; BFT92,215;
Introduction Date: November 01, 1992
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2019
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Bipolar RF Transistors Transistors
Product Number 283-BFT92 094861-BFT92
Product Name 25MA 15V 5GHZ SOT23 Bipolar Transistor TRANSISTORS - RF Transistors (BJT) - BFT92
Polarity PNP PNP; PNP
Package Type Reel - TR SOT3; TO-236AB (SOT23)
Packing Method Reel - TR
Unlock Full Specs
to access all available technical data