NXP Semiconductors 80V 1A SOT89 Bipolar Transistor BCX53

Description
TRANS PNP 80V 1A SOT89 Product overview: BCX53 from NXP Semiconductors is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 1A, SOT89. Search-friendly keywords include transistor, BJT, switching, amplification, 80V, 1A, SOT89, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BCX53 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRANS PNP 80V 1A SOT89 Product overview: BCX53 from NXP Semiconductors is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 1A, SOT89. Search-friendly keywords include transistor, BJT, switching, amplification, 80V, 1A, SOT89, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BCX53 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
80V 1A SOT89 Bipolar Transistor
276-BCX53
80V 1A SOT89 Bipolar Transistor 276-BCX53
TRANS PNP 80V 1A SOT89 Product overview: BCX53 from NXP Semiconductors is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 1A, SOT89. Search-friendly keywords include transistor, BJT, switching, amplification, 80V, 1A, SOT89, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BCX53 can be used for catalog matching and distributor lookup.

TRANS PNP 80V 1A SOT89 Product overview: BCX53 from NXP Semiconductors is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 1A, SOT89. Search-friendly keywords include transistor, BJT, switching, amplification, 80V, 1A, SOT89, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BCX53 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Single - BCX53 - 095252-BCX53 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - BCX53
095252-BCX53
TRANSISTORS - Transistors (BJT) - Single - BCX53 095252-BCX53
Manufacturer: Nexperia USA Inc. Win Source Part Number: 095252-BCX53 Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 145MHz Transistor Polarity: PNP Family Name: BCX53 Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: SOT-89-3 Maximum Current Collector: 1A VCEO Maximum Collector-Emitter Breakdown Voltage: 80V Max Vce (sat): 500mV @ 50mA, 500mA Collector Cut-off Current(Max): 100nA (ICBO) Typical Gain (hFE) (Min): 100 @ 150mA, 2V Maximum Power Dissipation: 1.3W Alternative Parts (Cross-Reference): BSR33; BSR32; BCX53H6327XTSA1; Introduction Date: July 08, 2003 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2024 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Sufficient

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 095252-BCX53
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 145MHz
Transistor Polarity: PNP
Family Name: BCX53
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: SOT-89-3
Maximum Current Collector: 1A
VCEO Maximum Collector-Emitter Breakdown Voltage: 80V
Max Vce (sat): 500mV @ 50mA, 500mA
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 100 @ 150mA, 2V
Maximum Power Dissipation: 1.3W
Alternative Parts (Cross-Reference): BSR33; BSR32; BCX53H6327XTSA1;
Introduction Date: July 08, 2003
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2024
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Bipolar RF Transistors Transistors
Product Number 276-BCX53 095252-BCX53
Product Name 80V 1A SOT89 Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single - BCX53
Polarity PNP PNP; PNP
Unlock Full Specs
to access all available technical data