NXP Semiconductors END - OF - LIFE - BCW60 BCW60

Description
Manufacturer: NXP Win Source Part Number: 1152428-BCW60 Manufacturer Homepage: www.nxp.com Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Sufficient
Request a Quote
Description
Manufacturer: NXP Win Source Part Number: 1152428-BCW60 Manufacturer Homepage: www.nxp.com Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Sufficient
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
END - OF - LIFE - BCW60 - 1152428-BCW60 - Win Source Electronics
Laguna Hills, CA, United States
END - OF - LIFE - BCW60
1152428-BCW60
END - OF - LIFE - BCW60 1152428-BCW60
Manufacturer: NXP Win Source Part Number: 1152428-BCW60 Manufacturer Homepage: www.nxp.com Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Sufficient

Manufacturer: NXP
Win Source Part Number: 1152428-BCW60
Manufacturer Homepage: www.nxp.com
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Sufficient

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Transistors
Product Number 1152428-BCW60
Product Name END - OF - LIFE - BCW60
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

DC - 3.5 GHz, 120 Watt, 36 - 50 V GaN RF Power Transistor - T1G4012036-FS - Qorvo
Specs
Transistor Technology / Material GaN
Power Gain 16 dB
Operating Frequency 0.0 to 3500 MHz
View Details
TRANSISTORS - Transistors (BJT) - Single - 2SB1165S - 906321-2SB1165S - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details