Manufacturer: Nexperia USA Inc.
Win Source Part Number: 114618-BCV64B,215
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 100MHz
Transistor Polarity: 2 PNP (Dual)
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: SOT-143B
Maximum Current Collector: 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 30V, 6V
Max Vce (sat): 650mV @ 5mA, 100mA / 250mV @ 5mA, 100mA
Collector Cut-off Current(Max): 15nA (ICBO)
Typical Gain (hFE) (Min): 220 @ 2mA, 5V / 220 @ 2mA, 700mV
Maximum Power Dissipation: 250mW
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | Transistors |
| Product Number | 114618-BCV64B,215 |
| Product Name | TRANSISTORS - Transistors (BJT) - Arrays - BCV64B,215 |
| Polarity | PNP; 2 PNP (Dual) |