NXP Semiconductors TRANSISTORS - Transistors (BJT) - Single - BC860C BC860C

Description
Manufacturer: NXP Win Source Part Number: 1152175-BC860C Family Name: BC860C Manufacturer Homepage: www.nxp.com Alternative Parts (Cross-Reference): BC860; BC857B RFG; BC857A RFG; Introduction Date: September 01, 1994 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2024 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: NXP Win Source Part Number: 1152175-BC860C Family Name: BC860C Manufacturer Homepage: www.nxp.com Alternative Parts (Cross-Reference): BC860; BC857B RFG; BC857A RFG; Introduction Date: September 01, 1994 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2024 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - BC860C - 1152175-BC860C - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - BC860C
1152175-BC860C
TRANSISTORS - Transistors (BJT) - Single - BC860C 1152175-BC860C
Manufacturer: NXP Win Source Part Number: 1152175-BC860C Family Name: BC860C Manufacturer Homepage: www.nxp.com Alternative Parts (Cross-Reference): BC860; BC857B RFG; BC857A RFG; Introduction Date: September 01, 1994 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2024 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance

Manufacturer: NXP
Win Source Part Number: 1152175-BC860C
Family Name: BC860C
Manufacturer Homepage: www.nxp.com
Alternative Parts (Cross-Reference): BC860; BC857B RFG; BC857A RFG;
Introduction Date: September 01, 1994
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2024
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Transistors
Product Number 1152175-BC860C
Product Name TRANSISTORS - Transistors (BJT) - Single - BC860C
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KS206 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
Single FETs, MOSFETs - AUIRF7478Q-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type "8-SOIC (0.154"", 3.90mm Width)"
Transistor Grade / Operating Range Automotive
View Details
4 suppliers
TRANSISTORS - Transistors (BJT) - Single - 2SC2682-AZ - 855146-2SC2682-AZ - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details