NXP Semiconductors TRANSISTORS - Transistors (BJT) - Single - BC849B BC849B

Description
Manufacturer: NXP Win Source Part Number: 1152105-BC849B Manufacturer Homepage: www.nxp.com Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: NXP Win Source Part Number: 1152105-BC849B Manufacturer Homepage: www.nxp.com Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - BC849B - 1152105-BC849B - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - BC849B
1152105-BC849B
TRANSISTORS - Transistors (BJT) - Single - BC849B 1152105-BC849B
Manufacturer: NXP Win Source Part Number: 1152105-BC849B Manufacturer Homepage: www.nxp.com Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance

Manufacturer: NXP
Win Source Part Number: 1152105-BC849B
Manufacturer Homepage: www.nxp.com
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Transistors
Product Number 1152105-BC849B
Product Name TRANSISTORS - Transistors (BJT) - Single - BC849B
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

DC - 6 GHz, 30 Watt, 28 V GaN RF Power Transistor - T2G6003028-FS - Qorvo
Specs
Transistor Technology / Material GaN
Package Type NI-200
Power Gain 14 dB
View Details
4 suppliers
GaAs Fet Switches - KCB828 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
Single FETs, MOSFETs - AUIRFB3806-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type TO-220; TO-220-3
Transistor Grade / Operating Range Automotive
View Details
3 suppliers