Manufacturer: Nexperia USA Inc.
Win Source Part Number: 096905-BC847CW,115
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 100MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: SOT-323-3
Maximum Current Collector: 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 45V
Max Vce (sat): 400mV @ 5mA, 100mA
Collector Cut-off Current(Max): 15nA (ICBO)
Typical Gain (hFE) (Min): 420 @ 2mA, 5V
Maximum Power Dissipation: 200mW
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Sufficient
Trans GP BJT NPN 45V 0.1A 200mW 3-Pin SC-70 T/R Product overview: BC847CW,115 from NXP Semiconductors is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 0.1A, 200mW. Search-friendly keywords include transistor, BJT, switching, amplification, 45V, 0.1A, 200mW, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BC847CW,115 can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors |
| Product Number | 096905-BC847CW,115 | 276-BC847CW,115 |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - BC847CW,115 | 45V 0.1A 200mW Bipolar Transistor |
| Polarity | NPN; NPN | |
| Package Type | SOT3; SOT323; SOT-323-3 | Tape and Reel |
| Packing Method | Tape and Reel | |
| IC(max) | 100 milliamps |