NXP Semiconductors Discrete Semiconductor Products BC847CT+115

Description
Manufacturer: NXP Win Source Part Number: 232228-BC847CT+115 Category: Discrete Semiconductor Products Family: Transistors(BJT) - Single Family Name: BC847CT,115 Alternative Parts (Cross-Reference): BC847CT; BC847CT,135; 2SD2216J; 2SC4617T1G; Introduction Date: September 01, 1994 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Low Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: NXP Win Source Part Number: 232228-BC847CT+115 Category: Discrete Semiconductor Products Family: Transistors(BJT) - Single Family Name: BC847CT,115 Alternative Parts (Cross-Reference): BC847CT; BC847CT,135; 2SD2216J; 2SC4617T1G; Introduction Date: September 01, 1994 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Low Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - 232228-BC847CT+115 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
232228-BC847CT+115
Discrete Semiconductor Products 232228-BC847CT+115
Manufacturer: NXP Win Source Part Number: 232228-BC847CT+115 Category: Discrete Semiconductor Products Family: Transistors(BJT) - Single Family Name: BC847CT,115 Alternative Parts (Cross-Reference): BC847CT; BC847CT,135; 2SD2216J; 2SC4617T1G; Introduction Date: September 01, 1994 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Low Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited

Manufacturer: NXP
Win Source Part Number: 232228-BC847CT+115
Category: Discrete Semiconductor Products
Family: Transistors(BJT) - Single
Family Name: BC847CT,115
Alternative Parts (Cross-Reference): BC847CT; BC847CT,135; 2SD2216J; 2SC4617T1G;
Introduction Date: September 01, 1994
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Low
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Bipolar RF Transistors
Product Number 232228-BC847CT+115
Product Name Discrete Semiconductor Products
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

Bipolar Transistors - 1690703 - RS Components, Ltd.
Specs
Polarity NPN; PNP
Package Type Sot-363 (sc-88)
Number of units in IC 2
View Details
45 V, 500 mA NPN general-purpose transistors - BC817-16QCZ - Nexperia B.V.
Specs
Package Type SOT8009 SOT8009
IC(max) 500 milliamps
VCEO 45 volts
View Details
5 suppliers
Discrete Semiconductor Products - 233770-BCP54-16 E6778 - Win Source Electronics
Specs
Package Type SOT3
View Details
2 suppliers