NXP Semiconductors END - OF - LIFE - BC847BF BC847BF

Description
Manufacturer: NXP Win Source Part Number: 1152067-BC847BF Manufacturer Homepage: www.nxp.com Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Sufficient
Request a Quote
Description
Manufacturer: NXP Win Source Part Number: 1152067-BC847BF Manufacturer Homepage: www.nxp.com Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Sufficient
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
END - OF - LIFE - BC847BF - 1152067-BC847BF - Win Source Electronics
Laguna Hills, CA, United States
END - OF - LIFE - BC847BF
1152067-BC847BF
END - OF - LIFE - BC847BF 1152067-BC847BF
Manufacturer: NXP Win Source Part Number: 1152067-BC847BF Manufacturer Homepage: www.nxp.com Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Sufficient

Manufacturer: NXP
Win Source Part Number: 1152067-BC847BF
Manufacturer Homepage: www.nxp.com
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Sufficient

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Transistors
Product Number 1152067-BC847BF
Product Name END - OF - LIFE - BC847BF
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

DC - 18 GHz, 12 Watt Discrete Power GaN on SiC HEMT - TGF2023-2-02 - Qorvo
Specs
Transistor Technology / Material GaN on SiC
Package Type Die
Power Gain 21 dB
View Details
4 suppliers
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AUIRF4104 - 1020718-AUIRF4104 - Win Source Electronics
Specs
Polarity N-Channel; N-Channel
V(BR)DSS 40 volts
PD 140000 milliwatts
View Details
5 suppliers
GaAs Fet Switches - KS207 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 15000 MHz
View Details