NXP Semiconductors END - OF - LIFE - BC846W BC846W

Description
Manufacturer: NXP Win Source Part Number: 1152054-BC846W Family Name: BC846W Manufacturer Homepage: www.nxp.com Alternative Parts (Cross-Reference): BC846AWRF; BC846AW RFG; BC846AW-TP-HF; Introduction Date: September 01, 1994 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2024 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Sufficient
Request a Quote
Description
Manufacturer: NXP Win Source Part Number: 1152054-BC846W Family Name: BC846W Manufacturer Homepage: www.nxp.com Alternative Parts (Cross-Reference): BC846AWRF; BC846AW RFG; BC846AW-TP-HF; Introduction Date: September 01, 1994 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2024 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Sufficient
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
END - OF - LIFE - BC846W - 1152054-BC846W - Win Source Electronics
Laguna Hills, CA, United States
END - OF - LIFE - BC846W
1152054-BC846W
END - OF - LIFE - BC846W 1152054-BC846W
Manufacturer: NXP Win Source Part Number: 1152054-BC846W Family Name: BC846W Manufacturer Homepage: www.nxp.com Alternative Parts (Cross-Reference): BC846AWRF; BC846AW RFG; BC846AW-TP-HF; Introduction Date: September 01, 1994 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2024 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Sufficient

Manufacturer: NXP
Win Source Part Number: 1152054-BC846W
Family Name: BC846W
Manufacturer Homepage: www.nxp.com
Alternative Parts (Cross-Reference): BC846AWRF; BC846AW RFG; BC846AW-TP-HF;
Introduction Date: September 01, 1994
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2024
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Sufficient

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Transistors
Product Number 1152054-BC846W
Product Name END - OF - LIFE - BC846W
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KCB821 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
650V 85A TO220 MOSFET Transistor - 278-UF3C065030T3S - ERSAELECTRONICS PTE. LTD.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement
PD 441 milliwatts
View Details
4 suppliers