NXP Semiconductors Discrete Semiconductor Products BC846BW

Description
Manufacturer: NXP Win Source Part Number: 232190-BC846BW Category: Discrete Semiconductor Products Family: Transistors(BJT) - Single Family Name: BC846BW Alternative Parts (Cross-Reference): BC846BWRF; BC846BW RFG; BC846BW-TP; Introduction Date: September 01, 1994 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2024 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Sufficient Application Field: Used in Audio, Industrial
Request a Quote
Description
Manufacturer: NXP Win Source Part Number: 232190-BC846BW Category: Discrete Semiconductor Products Family: Transistors(BJT) - Single Family Name: BC846BW Alternative Parts (Cross-Reference): BC846BWRF; BC846BW RFG; BC846BW-TP; Introduction Date: September 01, 1994 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2024 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Sufficient Application Field: Used in Audio, Industrial
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - 232190-BC846BW - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
232190-BC846BW
Discrete Semiconductor Products 232190-BC846BW
Manufacturer: NXP Win Source Part Number: 232190-BC846BW Category: Discrete Semiconductor Products Family: Transistors(BJT) - Single Family Name: BC846BW Alternative Parts (Cross-Reference): BC846BWRF; BC846BW RFG; BC846BW-TP; Introduction Date: September 01, 1994 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2024 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Sufficient Application Field: Used in Audio, Industrial

Manufacturer: NXP
Win Source Part Number: 232190-BC846BW
Category: Discrete Semiconductor Products
Family: Transistors(BJT) - Single
Family Name: BC846BW
Alternative Parts (Cross-Reference): BC846BWRF; BC846BW RFG; BC846BW-TP;
Introduction Date: September 01, 1994
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2024
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Audio, Industrial

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Transistors
Product Number 232190-BC846BW
Product Name Discrete Semiconductor Products
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2SB1134S - 906320-2SB1134S - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
3.4 - 3.6 GHz, 180 Watt, 50 Volt GaN RF Power Transistor - QPD3601 - Qorvo
Specs
Transistor Technology / Material GaN
Package Type NI-400
Power Gain 22 dB
View Details
Single IGBTs - 448-AIKW50N60CTXKSA1-ND - DigiKey
Infineon Technologies AG
Specs
TJ -40 to 175 C (-40 to 347 F)
Package Type TO-247; TO-247-3
Packing Method Tube
View Details
8 suppliers