NXP Semiconductors END - OF - LIFE - BC177 BC177

Description
Manufacturer: NXP Win Source Part Number: 1151871-BC177 Manufacturer Homepage: www.nxp.com Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Sufficient Application Field: Used in Industrial
Request a Quote
Description
Manufacturer: NXP Win Source Part Number: 1151871-BC177 Manufacturer Homepage: www.nxp.com Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Sufficient Application Field: Used in Industrial
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
END - OF - LIFE - BC177 - 1151871-BC177 - Win Source Electronics
Laguna Hills, CA, United States
END - OF - LIFE - BC177
1151871-BC177
END - OF - LIFE - BC177 1151871-BC177
Manufacturer: NXP Win Source Part Number: 1151871-BC177 Manufacturer Homepage: www.nxp.com Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Sufficient Application Field: Used in Industrial

Manufacturer: NXP
Win Source Part Number: 1151871-BC177
Manufacturer Homepage: www.nxp.com
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Industrial

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Transistors
Product Number 1151871-BC177
Product Name END - OF - LIFE - BC177
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

DC - 12 GHz, 70 Watt Discrete Power GaN on SiC HEMT - TGF2957 - Qorvo
Specs
Transistor Technology / Material GaN on SiC
Package Type Die
Power Gain 19.2 dB
View Details
2 suppliers
FET, MOSFET Arrays - AUIRF7103QTR-ND - DigiKey
Infineon Technologies AG
Specs
Package Type "8-SOIC (0.154"", 3.90mm Width)"
Transistor Grade / Operating Range Automotive
View Details
8 suppliers
GaAs Fet Switches - KCB820 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 6000 MHz
View Details