Voltage regulator double diodes for general regulation and ESD protection, in a SOT323 (SC-70) package measuring 2 mm x 1.25 mm x 0.95 mm, with a total power dissipation of 350 mW, a forward voltage of 0.9 V at 10 mA, a working voltage range from 2.4 V to 15 V, and a tolerance of approximately 5%. The device has a junction temperature rating up to 150 °C and an ambient temperature range of −55 °C to +150 °C.
Low-power voltage regulator diodes in a small SOT323 (SC-70) package.
Features and benefits
Applications
Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1325503-BZB784-C15,1
Category: Discrete Semiconductor Products>Diodes - Zener - Arrays
Packaging: Reel - TR
Standard Package: 3,000
Mounting: Surface Mount
Tolerance: ±5%
Power - Max: 180 mW
Configuration: 1 Pair Common Anode
Voltage - Forward (Vf) (Max) @ If: 900 mV @ 10 mA
Current - Reverse Leakage @ Vr: 50 nA @ 10.5 V
Voltage - Zener (Nom) (Vz): 15 V
Impedance (Max) (Zzt): 30 Ohms
Supplier Device Package: SOT-323
Case / Package: SC-70, SOT-323
ECCN: EAR99
Fake Threat In the Open Market: 84
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Other Part Number: BZB784-C15 T/R-ND,NEXNEXBZB784-
Base Product Number: BZB784-C15
RoHS Status: ROHS3 Compliant
Zener Diode Array 1 Pair Common Anode 15V 180mW ±5% SOT-323
DIODE ZENER ARRAY 15V SOT-323
DIODE ZENER ARRAY 15V SOT-323
ZENER ARRAY DIODE, AEC-Q101, 15V, SC-70; Zener Voltage Vz Typ:15V; Diode Configuration:Dual Common Anode; Power Dissipation Pd:350mW; Operating Temperature Min:-; Operating Temperature Max:150°C; Diode Case Style:SC-70; No. of Pins:3RoHS Compliant: Yes
DIODE ZENER ARRAY 15V SOT323
| Nexperia B.V. | Win Source Electronics | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Diodes | Diode Arrays | Diode Arrays | Diode Arrays | Zener Diodes |
| Product Number | BZB784-C15,115 | 1325503-BZB784-C15,115 | 1727-BZB784-C15,115TR-ND | 32AC6782 | BZB784-C15,115 |
| Product Name | Voltage regulator double diodes | Discrete Semiconductor Products - Diodes - Zener - Arrays | Zener Diode Arrays | Zener Array Diode, Aec-Q101, 15V, Sc-70; Zener Voltage Vz Typ Nexperia | Discrete Semiconductor Products - Diodes - Zener |
| Diode Applications | Voltage Regulation; Protector | ||||
| RoHS Compliant | RoHS | RoHS | |||
| VF | 0.9000 to 9.00E-4 volts | 0.9000 volts | |||
| IF | 200 mA | ||||
| IR | 5.00E-5 mA | 0.0500 mA | 50 mA |