NXP Semiconductors RFFETs - BAP65LX,315 BAP65LX,315

Description
Manufacturer: NXP Win Source Part Number: 912783-BAP65LX,315 Operating Temperature Range: -65°C ~ 150°C (TJ) Features: RF Diode PIN - Single 30V 100 mA 135 mW SOD2 Package: SOD-882 Package: Reel - TR Part Status: Obsolete Family Name: BAP65 Categories: Discrete Semiconductor Products Case / Package: SOD2 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Quantity per package: 10000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0070 Other Part Number: 934061243315, BAP65LX T/R, BAP65LX,315-ND, 568-13512-6, BAP65LX T/R-ND, 568-13512-1, 568-13512-2
Request a Quote
Description
Manufacturer: NXP Win Source Part Number: 912783-BAP65LX,315 Operating Temperature Range: -65°C ~ 150°C (TJ) Features: RF Diode PIN - Single 30V 100 mA 135 mW SOD2 Package: SOD-882 Package: Reel - TR Part Status: Obsolete Family Name: BAP65 Categories: Discrete Semiconductor Products Case / Package: SOD2 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Quantity per package: 10000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0070 Other Part Number: 934061243315, BAP65LX T/R, BAP65LX,315-ND, 568-13512-6, BAP65LX T/R-ND, 568-13512-1, 568-13512-2
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

BAP65LX is a silicon PIN diode for RF switches and attenuators, housed in a DFN1006D-2 leadless SMD package measuring 1.0 x 0.6 x 0.4 mm. It is AEC-Q101 qualified for automotive applications, with a maximum reverse voltage of 30 V, forward current of 100 mA, and power dissipation of 135 mW. The diode exhibits low capacitance (0.37 to 0.61 pF at 0 to 20 V reverse bias) and low forward resistance (0.35 to 0.94 Ω at 100 mA to 1 mA forward current). Series inductance is 0.4 nH at 100 MHz and 100 mA. Isolation exceeds 10 dB at 900 MHz when zero-biased. The junction and storage temperature range is -65 to +150 °C.

Datasheet Summary
Powered by GS/AI

BAP65LX is a silicon PIN diode for RF switches and attenuators, housed in a DFN1006D-2 leadless SMD package measuring 1.0 x 0.6 x 0.4 mm. It is AEC-Q101 qualified for automotive applications, with a maximum reverse voltage of 30 V, forward current of 100 mA, and power dissipation of 135 mW. The diode exhibits low capacitance (0.37 to 0.61 pF at 0 to 20 V reverse bias) and low forward resistance (0.35 to 0.94 Ω at 100 mA to 1 mA forward current). Series inductance is 0.4 nH at 100 MHz and 100 mA. Isolation exceeds 10 dB at 900 MHz when zero-biased. The junction and storage temperature range is -65 to +150 °C.

Suppliers

Company
Product
Description
Supplier Links
RFFETs - BAP65LX,315 - 912783-BAP65LX,315 - Win Source Electronics
Laguna Hills, CA, United States
RFFETs - BAP65LX,315
912783-BAP65LX,315
RFFETs - BAP65LX,315 912783-BAP65LX,315
Manufacturer: NXP Win Source Part Number: 912783-BAP65LX,315 Operating Temperature Range: -65°C ~ 150°C (TJ) Features: RF Diode PIN - Single 30V 100 mA 135 mW SOD2 Package: SOD-882 Package: Reel - TR Part Status: Obsolete Family Name: BAP65 Categories: Discrete Semiconductor Products Case / Package: SOD2 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Quantity per package: 10000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0070 Other Part Number: 934061243315, BAP65LX T/R, BAP65LX,315-ND, 568-13512-6, BAP65LX T/R-ND, 568-13512-1, 568-13512-2

Manufacturer: NXP
Win Source Part Number: 912783-BAP65LX,315
Operating Temperature Range: -65°C ~ 150°C (TJ)
Features: RF Diode PIN - Single 30V 100 mA 135 mW SOD2
Package: SOD-882
Package: Reel - TR
Part Status: Obsolete
Family Name: BAP65
Categories: Discrete Semiconductor Products
Case / Package: SOD2
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
Quantity per package: 10000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0070
Other Part Number: 934061243315, BAP65LX T/R, BAP65LX,315-ND, 568-13512-6, BAP65LX T/R-ND, 568-13512-1, 568-13512-2

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Transistors
Product Number 912783-BAP65LX,315
Product Name RFFETs - BAP65LX,315
Package Type SOT3; SOD2
Unlock Full Specs
to access all available technical data

Similar Products

60 V, 1 A PNP medium power transistors - BC52-16PA,115 - Nexperia B.V.
Specs
Package Type SOT1061 SOT1061
View Details
5 suppliers
Single FETs, MOSFETs - 448-AIMBG75R040M2HXTMA1TR-ND - DigiKey
Specs
Polarity N-Channel
Transistor Technology / Material Silicon Carbide
Package Type TO-263; TO-263-8, D2PAK (7 Leads + Tab), TO-263CA
View Details
Specs
Transistor Type MOSFET
View Details