The QorIQ Qonverge B4860NSE7QUMD is a multi-standard wireless base station system-on-chip (SoC) designed for high-performance processing in macrocell base stations. It utilizes a 28 nm process technology and features a combination of four dual-threaded Power Architecture e6500 cores operating at up to 1.8 GHz and six StarCore SC3900FP DSP cores running at up to 1.2 GHz. This architecture supports simultaneous processing of multiple LTE standards, including LTE-Advanced and WCDMA. The B4860 integrates advanced hardware accelerators for layer 1 processing, enhancing efficiency in baseband functions such as FEC decoding, FFT, and MiMO equalization. It also employs the Freescale Data Path Acceleration Architecture (DPAA) to optimize packet processing, allowing for high data rates and reduced CPU load on repetitive tasks. The device supports a wide range of connectivity options, including multiple Ethernet controllers and PCI Express interfaces, making it suitable for demanding networking applications. With an industrial temperature range of 0°C to 105°C and packaged in a 1020-pin FC-PBGA format, the B4860 is designed for robust performance in various environments. Its combination of programmability, power efficiency, and high throughput capabilities makes it a strong candidate for engineers looking to implement advanced wireless infrastructure solutions.
IC MPU QORIQ 1.8GHZ 1020FCPBGA Product overview: B4860NSE7QUMD from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8GHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 1.8GHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-B4860NSE7QUMD can be used for catalog matching and distributor lookup.
PowerPC e6500 Microprocessor IC QorIQ Qonverge B 4 Core, 64-Bit 1.8GHz 1020-FCPBGA (33x33)
Manufacturer: NXP
Win Source Part Number: 863102-B4860NSE7QUMD
Series: QorIQ Qonverge B
Operating Temperature Range: 0°C ~ 105°C (TA)
Features: PowerPC e6500 Microprocessor IC series 4 Core, 64-Bit 1.8GHz 1020-FCPBGA (33x33)
Core Processor: PowerPC e6500
Speed: 1.8GHz
Package: 1020-BBGA, FCBGA
Package: Box
Family Name: B4860
Categories: Integrated Circuits (ICs)
Case / Package: 1020-FCPBGA (33x33)
ECCN: 5A002A1
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
Quantity per package: 24
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
IC MPU QORIQ 1.8GHZ 1020FCPBGA
PowerPC e6500 Microprocessor IC QorIQ Qonverge B 4 Core, 64-Bit 1.8GHz 1020-FCPBGA (33x33)
BASEBAND PROC PILOT REV 1.0
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) |
| Product Number | 694-B4860NSE7QUMD | B4860NSE7QUMD-ND | 863102-B4860NSE7QUMD | B4860NSE7QUMD | B4860NSE7QUMD | B4860NSE7QUMD | B4860NSE7QUMD |
| Product Name | 1.8GHZ Embedded Microprocessor MPU | Microprocessors | Embedded - Embedded - Microprocessors - B4860NSE7QUMD | Integrated Circuits (ICs) - Embedded - Microprocessors | Microprocessors | Microprocessors | Embedded - Microprocessors |
| Microprocessor Family | QorIQ B4860 | PowerPC; PowerPC e6500 | PowerPC; PowerPC e6500 | PowerPC e6500 | PowerPC; PowerPC e6500 | ||
| Package Type | Other; Box | Other; 1020-BBGA, FCBGA | P-BGA; Other; 1020-FCPBGA (33x33) | BGA; Other; 1020-BBGA, FCBGA | |||
| Pin Count | 1020 | 1020 | |||||
| Clock Speed | 1200 to 1800 MHz | 1800 MHz | 1800 MHz | 1800 MHz |